EN
  • EN
  • DE

MAX761CPA

Part No MAX761CPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ/12V 1.5A 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Step-Up
Topology Boost
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) 5V (12V)
Maximum Output Voltage 16.5V
Output Current 1.5A (Switch)
Frequency - Switching 300kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 144986-MAX761CPA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX761CPA CAD Model

Description

Introducing the MAX761CPA Step-Up DC-DC Converter from Maxim Integrated

Maxim Integrated's MAX761CPA is a versatile and efficient step-up DC-DC converter designed for a variety of applications. This high-frequency, voltage-mode, pulse-width-modulated (PWM) switch-mode converter is capable of delivering a stable and adjustable output voltage from a lower voltage input, making it an ideal choice for battery-powered devices, portable electronics, and any system requiring a voltage boost.

Key Features of the MAX761CPA

  • Adjustable Output Voltage: The MAX761CPA offers an adjustable output voltage range, which can be set from 2.5V to 16.5V through an external resistor divider, allowing for flexible design options to meet various application requirements.
  • High Efficiency: With efficiencies up to 94%, this converter helps to maximize battery life and reduce power loss, making it an energy-efficient solution for your power supply needs.
  • Low Quiescent Current: The device features a low quiescent current of 110µA (typical) during operation, and only 12µA in shutdown mode, further extending battery life in portable applications.
  • High Switching Frequency: Operating at a switching frequency of 300kHz, the MAX761CPA allows for the use of small, low-cost inductors and capacitors, which reduces the overall footprint and cost of the power supply design.
  • Integrated MOSFET: The inclusion of an on-board N-channel MOSFET switch eliminates the need for an external power switch, simplifying the design and reducing component count.

Applications

The MAX761CPA is well-suited for a range of applications, including but not limited to:

  • Portable Electronics
  • Battery-Powered Devices
  • PDAs and Smartphones
  • GPS Units
  • Digital Cameras
  • Handheld Instruments

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX761CPA is no exception. It is available in an 8-pin DIP package and is rated for operation over the extended industrial temperature range of -40°C to +85°C. Comprehensive technical support, including datasheets, reference designs, and application notes, is available to assist designers in integrating this converter into their projects.

Whether you are developing a new project or optimizing an existing one, the MAX761CPA from Maxim Integrated offers a compact, efficient, and reliable solution for your step-up voltage conversion needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess