EN
  • EN
  • DE

SP8U21

Part No SP8U21
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 338002-SP8U21
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP8U21 CAD Model

Description

The SP8U21 is a power MOSFET from Rohm Semiconductor, designed for high-efficiency switching applications. It's engineered to minimize conduction losses and switching losses, contributing to improved overall system efficiency. This MOSFET targets applications where energy conservation and compact size are crucial.

Applications:

  • DC-DC converters: Used in voltage regulation for various electronic devices.
  • Load switches: Controlling power to different sections of a circuit.
  • Power management in portable devices: Optimizing battery life in smartphones, tablets, and laptops.
  • Motor control: Driving small motors with efficient power delivery.

Features:

  • Low on-resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • High-speed switching: Reduces switching losses and allows for higher operating frequencies.
  • Compact package: Enables smaller and more compact designs.
  • Logic-level drive: Can be driven directly from logic-level signals, simplifying circuit design.
  • Avalanche ruggedness: Provides robustness against transient voltage spikes.

Benefits:

  • Improved energy efficiency: Reduces power consumption and heat generation.
  • Smaller solution size: Allows for more compact and portable devices.
  • Simplified circuit design: Logic-level drive compatibility reduces the need for additional components.
  • Increased reliability: Avalanche ruggedness protects against voltage transients.
  • Extended battery life: Crucial for portable applications, the low on-resistance contributes to longer runtimes.

Additional Details:

The SP8U21 typically utilizes a trench MOSFET structure to achieve low on-resistance and fast switching speeds. Consult the datasheet for specific values regarding drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and power dissipation. Ensure proper thermal management is considered in the design to maximize performance and reliability. This MOSFET is often available in surface-mount packages, facilitating automated assembly processes.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess