EN
  • EN
  • DE

SST4401T116

Part No SST4401T116
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 0.6A SST3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 750mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 150mA, 1V
Maximum Power Dissipation 200mW
Frequency - Transition 250MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SST3
Win Source Part Number 101030-SST4401T116
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian SST4401T116 CAD Model

Description

The SST4401T116 is an NPN small signal bipolar junction transistor (BJT) manufactured by Rohm Semiconductor. It is designed for general purpose amplification and switching applications requiring moderate voltage and current handling capabilities. Commonly used in various electronic circuits for signal amplification, switching, and driving small loads.

Applications

  • Low-Noise Amplifiers: Used in preamplifiers and other sensitive circuits to amplify weak signals with minimal added noise.
  • Switching Circuits: Suitable for switching small loads such as LEDs, relays, and other low-power devices.
  • Driver Stages: Employed as driver transistors for higher-power transistors or other devices requiring higher current drive.
  • General Purpose Amplification: Can be used in a wide range of amplifier circuits for amplifying both analog and digital signals.
  • Signal Conditioning: Used in signal conditioning circuits for filtering, level shifting, and other signal processing tasks.

Features

  • NPN BJT: An NPN transistor type, suitable for common-emitter, common-collector, and common-base configurations.
  • Small Signal: Designed for low to moderate power amplification and switching.
  • High Current Gain (hFE): Provides significant amplification of input signals.
  • Low Saturation Voltage: Ensures efficient switching with minimal voltage drop across the transistor when in the on state.
  • Surface Mount Package: Typically available in a small surface mount package for compact circuit designs.

Benefits

  • High Gain Amplification: Provides substantial amplification of input signals, enhancing circuit sensitivity.
  • Efficient Switching: Low saturation voltage enables efficient switching with minimal power loss.
  • Versatile Applications: Suitable for a broad range of general-purpose amplification and switching tasks.
  • Compact Design: Small surface mount package allows for space-saving designs in electronic devices.
  • Reliable Performance: Rohm Semiconductor transistors are known for their reliability and stable performance.

Additional Details

The SST4401T116 is typically supplied in a SOT-23 or similar small outline transistor package. The transistor's key parameters include collector-emitter voltage (VCEO), collector current (IC), and power dissipation. The datasheet provides detailed information on these and other electrical characteristics. It is commonly used in consumer electronics, industrial controls, and communication devices. It's important to consult the datasheet for precise electrical characteristics and application guidelines.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,080+ $0.0463 $50.0040
2,305+ $0.0434 $100.0370
3,580+ $0.0419 $150.0020
5,145+ $0.0389 $200.1405
6,685+ $0.0374 $250.0190
8,360+ $0.0359 $300.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 1080 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess