EN
  • EN
  • DE

STZ6.2N

Part No STZ6.2N
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Description Zener diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1262429-STZ6.2N
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STZ6.2N CAD Model

Description

The STZ6.2N is a Zener diode manufactured by Rohm Semiconductor. It's designed to provide stable voltage regulation in a variety of electronic circuits. Zener diodes are characterized by their ability to maintain a nearly constant voltage across their terminals when operated in the reverse breakdown region.

Applications

  • Voltage Regulation: Provides a stable voltage output in power supplies and other circuits.
  • Overvoltage Protection: Protects sensitive components from voltage spikes.
  • Clipping Circuits: Shapes waveforms by limiting voltage excursions.
  • Voltage Shifting: Shifts the DC level of a signal.
  • Parameter Stabilization: Stabilizes circuit parameters against voltage variations.

Features

  • Zener Voltage of 6.2V: Provides a specific voltage reference point.
  • Tight Voltage Tolerance: Ensures accurate voltage regulation.
  • Low Dynamic Impedance: Maintains a stable voltage output under varying load conditions.
  • Small Package Size: Allows for compact circuit designs.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.

Benefits

  • Stable Voltage Output: Ensures consistent performance of electronic circuits.
  • Protection Against Overvoltage: Prevents damage to sensitive components.
  • Improved Circuit Reliability: Enhances the overall robustness of electronic designs.
  • Compact Design: Enables smaller and more portable electronic devices.
  • Cost-Effective Solution: Provides a simple and affordable voltage regulation solution.

Additional Details

The STZ6.2N has a Zener voltage (Vz) of 6.2V with a specified tolerance, typically around ±5%. The dynamic impedance (Zz) is typically low, ensuring stable voltage regulation. The maximum power dissipation is a crucial parameter to consider, and it depends on the ambient temperature and package type. Refer to the manufacturer's datasheet for detailed specifications, including the operating temperature range and maximum surge current.

When using the STZ6.2N, it's essential to choose a series resistor that limits the current through the diode to a safe level, preventing overheating and potential damage. The resistor value should be selected based on the input voltage and the desired Zener current.

You May Also Be Interested in

Panasonic
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to €70.7536
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to €215.8250
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to €17.6221
Texas Instruments
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to €0.5151
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to €2.3262

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ €0.2440 €52.4527
525+ €0.2011 €105.5690
810+ €0.1947 €157.7375
1,115+ €0.1885 €210.1576
1,440+ €0.1822 €262.4063
1,925+ €0.1634 €314.4859
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 468,900 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess