EN
  • EN
  • DE

MPXH6115AC6U

Part No MPXH6115AC6U
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR ABS PRESS 16.7PSI MAX / High Temperature Accuracy Integrated Silicon Pressure Sensor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Applications Board Mount
Pressure Type Absolute
Operating Pressure 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa)
Output Type Analog Voltage
Output 0.2 V ~ 4.7 V
Accuracy ±1.5%
Supply Voltage (V) 4.75V ~ 5.25V
Port Size Male - 0.13" (3.3mm) Tube
Port Style Barbless
Features Temperature Compensated
Termination Style Gull Wing
Maximum Pressure 58.02PSI (400kPa)
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC (0.335", 8.50mm Width), Top Port
Supplier Device Package 8-SSOP
Manufacturer Pack Quantity 55
MSL Level Not Applicable
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808647-MPXH6115AC6U
Ultra Librarian 3D Model Ultra Librarian MPXH6115AC6U CAD Model

Description

NXP MPXH6115AC6U Pressure Sensor

The NXP MPXH6115AC6U is a highly accurate, integrated silicon pressure sensor designed for a wide range of applications, particularly those requiring a reliable and stable pressure measurement in harsh environments. This state-of-the-art sensor combines advanced micromachining techniques, thin-film metallization, and bipolar processing to provide an accurate, high-level analog output signal that is proportional to the applied pressure.

Key Features:

  • Pressure Range: The MPXH6115AC6U operates over a pressure range of 15 to 115 kPa, making it suitable for various applications, from medical devices to industrial systems.
  • Temperature Compensated: This sensor includes temperature compensation from -40°C to +125°C, ensuring reliable performance under fluctuating environmental conditions.
  • High Sensitivity: With its high sensitivity, the MPXH6115AC6U provides precise pressure measurements, which is crucial for applications requiring accurate data readings.
  • Calibrated: The sensor comes fully calibrated and temperature compensated for offset, sensitivity, temperature effects, and non-linearity, which means it can be used right out of the box without the need for additional calibration steps.
  • Robust Design: It is designed to withstand exposure to a variety of media, including dry air, wet air, and various other gases, which is essential for diverse industrial applications.

Applications:

  • Automotive systems
  • Industrial controls
  • Medical equipment
  • Weather stations
  • Altitude and airspeed measurements
  • Consumer electronics

The MPXH6115AC6U is housed in a compact, high-quality package that offers enhanced durability and is easy to integrate into a variety of systems. Its reliability and precision make it an ideal choice for designers and engineers looking to incorporate a robust pressure sensor into their projects.

With its combination of advanced features and proven technology, the NXP MPXH6115AC6U is a versatile component that delivers consistent performance for sophisticated pressure-sensing requirements.

You May Also Be Interested in

Honeywell
SENSOR 500PSIG 0.18" 4.5V / Pressure Sensor 500PSI (3447.38kPa) Vented Gauge Male - 0.18" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module
Lowest to €73.9824
Honeywell
SENSOR PRES DIP 6 BAR GAUGE 5V / Pressure Sensor 87.02PSI (600kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Honeywell
SENSOR 15PSIA 0.2" 7V
Need more? Email Us
Honeywell
SENSOR 100PSIG 4.5V 8SMD / Pressure Sensor 100PSI (689.48kPa) Vented Gauge 0.5 V ~ 4.5 V 8-SMD, J-Lead
Need more? Email Us
Honeywell
SENSOR 15PSIG 0.18" 4.5V / Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.18" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module
Lowest to €59.5562
NXP / Nexperia
SENSOR 1.45PSID .025V 5MPAK
Need more? Email Us
Honeywell
SENSOR 150PSID .2585V 4SIP / Pressure Sensor ±150PSI (±1034.21kPa) Differential 0 mV ~ 258.5 mV (5V) 4-SIP Module
Lowest to €60.5518
Amphenol
SENSOR 5PSID 0.12" 14BIT / Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port
Lowest to €50.5683
Honeywell
PRESSURE-JZ STAINLESS / Pressure Sensor 5000PSI (34473.79kPa) Absolute Male - 1/4" (6.35mm) NPT 148 mV ~ 152 mV Cylinder, Threaded
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €22.8010 €45.6020
5+ €18.7085 €93.5425
8+ €18.1238 €144.9907
11+ €17.5393 €192.9319
14+ €16.9546 €237.3644
18+ €15.2007 €273.6124
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess