EN
  • EN
  • DE

TR88K T147

Part No TR88K T147
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 380734-TR88K T147
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TR88K T147 CAD Model

Description

The TR88K T147, manufactured by Rohm Semiconductor, is a highly efficient synchronous buck-boost DC/DC converter. It is designed to provide a stable and regulated output voltage from a wide input voltage range, making it suitable for various applications where maintaining a consistent power supply is crucial. This converter integrates MOSFETs, simplifying the design and reducing the overall component count.

Applications:

  • Battery-powered devices: Used in portable electronics, power tools, and battery management systems.
  • Industrial control systems: Provides stable power to sensitive control circuitry.
  • Automotive applications: Employed in automotive electronics, navigation systems, and infotainment units.
  • LED lighting: Powers LED drivers and ensures consistent brightness and performance.
  • Power banks and USB chargers: Regulates voltage and current for safe and efficient charging.

Features:

  • Wide input voltage range: Accommodates varying input voltages, enhancing flexibility.
  • High efficiency: Minimizes power loss and maximizes battery life.
  • Synchronous rectification: Improves efficiency by reducing power dissipation in the switching elements.
  • Overcurrent protection: Protects the converter and connected devices from damage due to excessive current.
  • Short-circuit protection: Prevents damage in the event of a short circuit.
  • Thermal shutdown: Safeguards the converter from overheating.
  • Integrated MOSFETs: Simplifies the design and reduces external component count.
  • Adjustable output voltage: Allows for customization to meet specific application requirements.
  • Small package size: Enables compact designs and space-saving solutions.

Benefits:

  • Stable power supply: Ensures reliable performance of connected devices.
  • Extended battery life: Reduces power consumption, leading to longer operating times for battery-powered applications.
  • Increased system reliability: Protects against electrical faults and overheating.
  • Simplified design: Integrated components and protection features reduce design complexity.
  • Compact solution: Small package size allows for integration into space-constrained applications.
  • Cost-effective: Integrated features and reduced component count contribute to overall cost savings.

Additional Details:

The TR88K T147 operates at a high switching frequency, enabling the use of smaller external components. Its control scheme provides excellent transient response and output voltage regulation under varying load conditions. The device is available in a compact surface-mount package, facilitating easy integration into various circuit boards. It is designed to meet stringent industry standards for safety and electromagnetic compatibility (EMC).

Proper heat sinking and component selection are essential to ensure optimal performance and reliability. Refer to the manufacturer's datasheet for detailed specifications, application guidelines, and recommended external components.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Broadcom Limited
Lowest to $14.3682
IXYS
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us
Pulse
Lowest to $8.4592

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess