EN
  • EN
  • DE

TT8U2

Part No TT8U2
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Description 1.5V Drive Pch +SBD MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1274941-TT8U2
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TT8U2 CAD Model

Description

The TT8U2 is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Rohm Semiconductor. It is designed for low-voltage, low on-resistance switching applications.

Applications:

  • Load switches: Controls power to various circuits.
  • DC-DC converters: Used in synchronous rectification to improve efficiency.
  • Motor control: Drives small DC motors.
  • Power management circuits: Controls power distribution in portable devices.

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss during conduction.
  • Low gate threshold voltage (VGS(th)): Allows for operation at low voltages.
  • High-speed switching: Enables efficient operation at high frequencies.
  • Small surface-mount package: Allows for compact circuit designs.

Benefits:

  • High efficiency: Reduces power consumption in switching applications.
  • Improved system performance: Faster switching improves performance in high-frequency applications.
  • Reduced heat dissipation: Low on-resistance minimizes heat generation.
  • Compact design: Small package size allows for space-saving designs.

Additional Details:

The TT8U2 is typically available in a SOT-23 package. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). Refer to the manufacturer's datasheet for detailed specifications. Proper gate driving is essential for efficient switching. The gate driver should be able to provide sufficient current to quickly charge and discharge the gate capacitance. Ensure that the gate-source voltage does not exceed the maximum rating to prevent damage to the MOSFET.

You May Also Be Interested in

Texas Instruments
Lowest to $4.5685
Freescale Semiconductor - NXP
Lowest to $27.1621
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Renesas Electronics America
Need more? Email Us
Panasonic
Lowest to $26.8133
Advanced Micro Devices
Need more? Email Us
Maxim Integrated
Need more? Email Us
Altera
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4636 $59.1264
58+ $2.0213 $117.2354
89+ $1.9589 $174.3421
122+ $1.8954 $231.2388
158+ $1.8318 $289.4244
211+ $1.6424 $346.5464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,300 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess