EN
  • EN
  • DE

AD210032F-X

Part No AD210032F-X
Manufacturer AP Memory
Catalog DRAM
Description LPDDR2 1Gbx32 933MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1447272-AD210032F-X
Manufacturer AP Memory
Ultra Librarian 3D Model Ultra Librarian AD210032F-X CAD Model

Description

The AD210032F-X is a high-performance low-power double data rate 2 (LPDDR2) DRAM module designed by AP Memory, a reputable manufacturer in the memory industry. It boasts a configuration of 1 Gigabit by 32 bits, providing a total capacity of 4 Gigabytes. Operating at a frequency of 933MHz, this memory module ensures efficient data transfer rates that can significantly enhance the performance of mobile and embedded applications. Engineered for energy-sensitive projects, the AD210032F-X achieves a balance between high speed and low power consumption. Its LPDDR2 architecture is specifically designed for applications that demand minimal power usage without compromising on performance, making it an ideal choice for smartphones, tablets, and other portable electronic devices. Furthermore, the AD210032F-X is equipped with advanced features such as reduced signal noise and improved data integrity, ensuring reliable operation and longevity. Its compact form factor and compatibility with mainstream mobile processors make it an excellent option for developers looking to upgrade their systems' memory capabilities.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 2GBIT PARALLEL 60FBGA
Lowest to $43.6269
AP Memory
DRAM IoT RAM 64Mb OPI (x8) DDR 200MHz, 1.8V, Ind. Temp., BGA24
Lowest to $4.3014
Zentel
DRAM DDR3&DDR3L 2Gb, 256Mx8, 1866 at CL13, 1.35V&1.5V, FBGA-78
Lowest to $4.3014
NANYA
LPDDR4X-4267 256Mx32 (4Gb)
Need more? Email Us
Zentel
A3T2GF40CBF-HP Zentel Japan DRAM DDR3&DDR3L 2Gb, 128Mx16, 1866 at CL13, 1.35V&1.5V, FBGA-96 datasheet, inventory, & pricing.
Lowest to $5.8209
Microchip Technology
DRAM Memory
Lowest to $1,940.2986
Micron Technology Inc.
DRAM SDRAM 64Mbit 32 90/135 VFBGA 1 IT
Lowest to $37.5448
Micron Technology Inc.
DDR5-6400 2Gx16 (32Gb)
Lowest to $679.1045
Winbond Electronics
DRAM 4Gb DDR3 SDRAM, x16, 800MHz
Lowest to $8.7313

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess