EN
  • EN
  • DE

UMB11

Part No UMB11
Manufacturer Rohm Semiconductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT-363UM
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
RoHS State Request Verification
Win Source Part Number 728122-UMB11
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UMB11 CAD Model

Description

The UMB11 is a general-purpose transistor manufactured by Rohm Semiconductor. It is designed for switching and amplification applications in various electronic circuits. This transistor offers a balance of performance characteristics and is commonly used in general-purpose switching circuits and small signal amplification stages.

Applications:

  • Switching Circuits: Used as a switching element in digital and analog circuits.
  • Amplification Circuits: Employed in small signal amplification stages.
  • Inverter Circuits: Used in inverter circuits to invert digital signals.
  • Driver Circuits: Used to drive LEDs, relays, and other small loads.
  • General-Purpose Applications: Suitable for various general-purpose applications in electronic circuits.

Features:

  • General-Purpose Transistor: Suitable for a wide range of applications.
  • Small Package Size: Available in a small package, allowing for high-density mounting on printed circuit boards.
  • Low Saturation Voltage: Exhibits a low saturation voltage, ensuring efficient switching performance.
  • High Current Gain: Provides high current gain for amplification applications.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness and safety.

Benefits:

  • Versatile Application: Suitable for a wide range of switching and amplification applications.
  • Compact Design: Small package size allows for miniaturization of electronic devices and high-density mounting on PCBs.
  • Efficient Switching: Low saturation voltage ensures efficient switching performance.
  • Enhanced Amplification: High current gain enables amplification of weak signals.
  • Environmentally Friendly: RoHS compliance ensures environmental friendliness and safety.

Specifications:

The UMB11 is a general-purpose transistor designed for switching and amplification purposes. It is characterized by its small package size, facilitating high-density PCB mounting. The transistor features low saturation voltage, enhancing switching efficiency, and provides high current gain for amplification applications. Adherence to RoHS standards ensures the component is environmentally friendly.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9540 $62.0100
150+ $0.7831 $117.4650
230+ $0.7588 $174.5240
315+ $0.7334 $231.0210
410+ $0.7092 $290.7720
545+ $0.6364 $346.8380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 146,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess