EN
  • EN
  • DE

UMD2 NZE TR

Part No UMD2 NZE TR
Manufacturer Rohm Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102315-UMD2 NZE TR
Categories OEM Parts(T-Z)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UMD2 NZE TR CAD Model

Description

The UMD2NZE TR is a dual NPN transistor array manufactured by Rohm Semiconductor, designed for use in general-purpose switching and amplification applications. This device integrates two NPN transistors into a single small package, providing space savings and simplifying circuit designs. Rohm Semiconductor is recognized for its commitment to high-quality and reliable semiconductor components.

Applications:

  • Digital circuits: Used in logic gates, inverters, and other digital circuits.
  • Amplification circuits: Suitable for use in small-signal amplifiers and preamplifiers.
  • Switching circuits: Used to control the flow of current in electronic circuits.
  • Bias circuits: Used to provide bias voltages for other transistors.
  • General-purpose applications: Versatile component suitable for a wide range of electronic projects.

Features:

  • Dual NPN transistors: Provides two transistors in a single package.
  • Small package size: Allows for compact circuit designs.
  • High current gain: Provides good amplification performance.
  • Pb-free and RoHS compliant: Environmentally friendly and complies with industry standards.

Benefits:

  • Reduced component count: Dual transistors in a single package simplify circuit designs.
  • Reduced circuit size: Small package footprint allows for compact designs.
  • Good signal amplification: High current gain provides adequate amplification for various applications.
  • Environmentally friendly: Pb-free and RoHS compliance ensures environmental responsibility.

Additional Details:

The UMD2NZE TR comes in a small surface-mount package, such as a SOT-363. The key electrical parameters to consider are the collector current (Ic), collector-emitter voltage (Vceo), and power dissipation (Pd). The datasheet from Rohm Semiconductor for the UMD2NZE TR provides essential information regarding the electrical characteristics, absolute maximum ratings, thermal resistance, and recommended soldering practices. The datasheet also details the package dimensions, pin configuration, and typical performance curves. Following these specifications is critical for ensuring proper device operation and reliability. Typical applications include consumer electronics, signal processing, and portable devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
ITT Cannon, LLC
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Toko America Inc.
The TK83854 provides active power factor correction for power systems that otherwise would draw non-sinusoidal...
Need more? Email Us
Vishay
DIODE SCHOTTKY 60V 12A TO277A / Diode Schottky 60 V 12A Surface Mount TO-277A (SMPC)
Need more? Email Us
Xilinx Inc.
Field Programmable Gate Arrays BGA Field Programmable Gate Arrays BGA Field Programmable Gate Arrays BGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess