EN
  • EN
  • DE

UMR11NTR

Part No UMR11NTR
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 80V 100MA UMD6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 2 Pair CA + CC
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 80V
Current - Average Rectified (Io) (per Diode) 100mA
Voltage - Forward (Vf) (Max) @ If 1.2V @ 100mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 100nA @ 70V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package UMD6
Win Source Part Number 036019-UMR11NTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UMR11NTR CAD Model

Description

The UMR11NTR is a small signal Schottky barrier diode manufactured by Rohm Semiconductor. This diode is designed for high-speed switching applications and offers low forward voltage drop and fast reverse recovery time. It is commonly used in various electronic circuits for rectification, clamping, and protection purposes.

Applications

  • High-speed switching circuits
  • Rectification circuits
  • Clamping circuits
  • Protection circuits
  • Voltage clamping in portable devices
  • RF detectors

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Reverse Recovery Time: Enables high-speed switching operation.
  • Small Signal Diode: Suitable for low-power applications.
  • Surface Mount Package: Facilitates automated assembly and compact design.
  • High Reliability: Ensures stable performance over a wide range of operating conditions.
  • Halogen-Free: Environmentally friendly component.

Benefits

  • Improved Efficiency: The low forward voltage drop reduces power dissipation, leading to increased efficiency in the application.
  • Faster Switching Speeds: The fast reverse recovery time allows for quicker switching, which is crucial in high-frequency circuits.
  • Compact Design: The small surface mount package enables miniaturization of electronic devices.
  • Enhanced Circuit Protection: Provides effective clamping and protection against voltage spikes.
  • Reliable Performance: Ensures consistent operation and long lifespan in demanding environments.

Technical Specifications

The UMR11NTR features a low forward voltage (Vf) and a fast reverse recovery time (trr). The specific values for these parameters, as well as other specifications such as maximum reverse voltage and forward current, can be found in the Rohm Semiconductor datasheet. The package type is typically a small surface mount package such as SOT-323 or similar. This diode is designed to operate within a specified temperature range, ensuring stable performance in various environments.

In summary, the UMR11NTR from Rohm Semiconductor is a reliable and efficient Schottky barrier diode ideal for high-speed switching, rectification, and protection applications in a variety of electronic devices. Its low forward voltage drop, fast reverse recovery time, and small package size make it a popular choice for modern circuit designs.

You May Also Be Interested in

Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1504 $57.9040
940+ $0.1235 $116.0900
1,450+ $0.1196 $173.4200
2,000+ $0.1157 $231.4000
2,580+ $0.1120 $288.9600
3,460+ $0.1003 $347.0380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess