EN
  • EN
  • DE

UMZ9.1KTL

Part No UMZ9.1KTL
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Arrays
Manufacturer Rohm Semiconductor
Win Source Part Number 399239-UMZ9.1KTL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UMZ9.1KTL CAD Model

Description

The UMZ9.1KTL is a Zener diode manufactured by Rohm Semiconductor. This diode is designed to provide stable voltage regulation and overvoltage protection within electronic circuits. The '9.1K' signifies a Zener voltage of approximately 9.1V. The suffix 'TL' might indicate a specific package or characteristic variant.

Applications:

  • Voltage regulation: Maintaining a constant voltage level in power supplies and other sensitive circuits.
  • Overvoltage protection: Protecting sensitive components from damage due to voltage spikes or surges.
  • Voltage clamping: Limiting voltage to a specific level to prevent damage or signal distortion.
  • Transient voltage suppression (TVS): Protecting circuits from short-duration, high-voltage transients.
  • Reference voltage generation: Providing a stable reference voltage for comparators, ADCs, and other circuits.

Features:

  • Precise 9.1V Zener voltage: Offers accurate and reliable voltage regulation.
  • Low reverse leakage current: Minimizes power loss and improves efficiency.
  • Small surface-mount package (SMD): Enables high-density PCB layouts.
  • High surge current capability: Can withstand transient voltage surges without damage.
  • Lead-free terminals: Complies with RoHS standards for environmental protection.

Benefits:

  • Stable voltage output: Ensures consistent and reliable circuit performance.
  • Effective overvoltage protection: Prevents damage to sensitive electronic components.
  • Compact design: Saves valuable board space in densely populated circuits.
  • Reliable operation: Designed for long-term stability and performance.
  • Environmentally friendly: Complies with RoHS standards, minimizing environmental impact.

Technical Specifications: The UMZ9.1KTL has a Zener voltage (VZ) of approximately 9.1V at a specified test current (IZT). It typically comes in a small surface mount package, such as a SOT-323. Key specifications include the reverse leakage current (IR) at a specified reverse voltage and the dynamic impedance (ZZT). The exact values may vary based on the specific production batch, so always consult the manufacturer's datasheet for detailed electrical characteristics, absolute maximum ratings, and recommended operating conditions to ensure proper application and circuit design.

You May Also Be Interested in

Vishay
Lowest to $0.2021
Rohm Semiconductor
DIODE ZENER ARRAY 5.6V SMD5
Lowest to $0.2212
Diodes Incorporated
DIODE ZENER ARRAY 4.3V SOT23-3
Lowest to $0.0681
Vishay
Need more? Email Us
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0798
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0613
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.0285
Vishay
DIODE ZENER 18V 300MW SOT23
Need more? Email Us
Vishay
Lowest to $0.0965

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess