EN
  • EN
  • DE

0201WMF4701TEE

Part No 0201WMF4701TEE
Manufacturer Royal Ohm
Catalog Thick Film Resistors - SMD
Description Thick Film Resistors - SMD RMC 0201 1/20W 1% T/R-15000
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Royalohm
Category Thick Film Resistors - SMD
Packaging Reel
Series General Purpose Thick Film
Resistance 4.7 kOhms
Power Rating 50 mW (1/20 W)
Tolerance 1 %
Temperature Coefficient 200 PPM / C
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 155 C
Voltage Rating 25 V
Case Code - in 0201
Case Code - mm 0603
Ultra Librarian 3D Model Ultra Librarian 0201WMF4701TEE CAD Model

Description

Features

• Small size & light weight 

• Reduction of assembly costs and matching with placement machine.

• Suitable for both wave & re-flow soldering. 

• Applications: Navigator (GPS), Mobile Phone,Telecom, PDA, Digital CATV Receiver, Meter

You May Also Be Interested in

Panasonic
ERJ-2RKF3321X Panasonic Thick Film Resistors - SMD 0402 3.32Kohms 1% AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ERJ-P08J473V Panasonic Thick Film Resistors - SMD 1206 47Kohms 0.66W 5% AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ERJ-3EKF3012V Panasonic Thick Film Resistors - SMD 0603 30.1Kohms 1% AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ERJ-1GNJ104C Panasonic Thick Film Resistors - SMD 0201 100Kohm 5% HalogenFree AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ERJ-2RKF1802X Panasonic Thick Film Resistors - SMD 0402 18Kohms 1% AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Kamaya Inc.
RMC16K103FTP Kamaya Thick Film Resistors - SMD 10 kOhms 1% 1.0A AEC-Q200 datasheet, inventory, & pricing.
Lowest to $0.0042
Walsin Technology Corporation
WR04X361 JTL Walsin Thick Film Resistors - SMD 0402 360R 5% Lead Free datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ERJ-PA3F2202V Panasonic Thick Film Resistors - SMD 0603 22Kohm 1% Anti-Surge AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ERJ-PA3F10R0V Panasonic Thick Film Resistors - SMD 0603 10ohm 1% Anti-Surge AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
55,560+ $0.0009 $50.0040
125,000+ $0.0008 $100.0000
187,500+ $0.0008 $150.0000
285,715+ $0.0007 $200.0005
357,145+ $0.0007 $250.0015
500,000+ $0.0006 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,913,630 pieces
MOQ: 55560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess