EN
  • EN
  • DE

0402WGF1002TCE

Part No 0402WGF1002TCE
Manufacturer Royal Ohm
Catalog OEM Parts (0 - 9)
Description Res Thick Film 0402 10K Ohm 1% 0.063W(1/16W) ±100ppm/°C Pad SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 10 kΩ
RoHS Non-Compliant
Temperature Coefficient 100 ppm/°C
Win Source Part Number 963119-0402WGF1002TCE
Categories OEM Parts(0-9)
Manufacturer Royal Ohm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0402WGF1002TCE CAD Model

Description

The 0402WGF1002TCE is a chip resistor manufactured by Royal Ohm. It belongs to the 0402 series, indicating its compact size, and is designed for surface mount technology (SMT) applications.

Applications:

  • Mobile Phones: Used in various circuits within mobile phones for current limiting and voltage division.
  • Tablets: Integrated into tablet devices for similar functions as in mobile phones.
  • Laptop Computers: Utilized in laptop motherboards and peripherals for circuit protection and signal conditioning.
  • Consumer Electronics: Found in a wide range of consumer electronics devices, such as TVs, audio equipment, and gaming consoles.
  • Industrial Equipment: Employed in industrial control systems and instrumentation for precise resistance values.

Features:

  • Small Size: Features a compact 0402 package size, suitable for high-density circuit boards.
  • Surface Mount Technology: Designed for SMT assembly, allowing for automated placement and soldering.
  • High Stability: Offers high stability over a wide range of operating conditions.
  • Tight Tolerance: Provides a tight tolerance for precise resistance values.
  • Wide Resistance Range: Available in a wide range of resistance values to meet various circuit requirements.

Benefits:

  • Space Saving: Saves valuable board space due to its small size.
  • Easy Assembly: Enables easy and efficient assembly using SMT techniques.
  • Reliable Performance: Delivers reliable performance in various electronic circuits.
  • Precise Resistance: Provides precise resistance values for accurate circuit operation.
  • Versatile Application: Suitable for a wide range of applications in consumer electronics and industrial equipment.

Technical Specifications:

The 0402WGF1002TCE typically has the following specifications:

  • Resistance Value: 10 kΩ
  • Tolerance: 1%
  • Power Rating: 1/16W (0.0625W)
  • Temperature Coefficient of Resistance (TCR): ±100 ppm/°C
  • Operating Temperature Range: -55°C to +155°C

The resistor is typically constructed using a thick film resistive element on a ceramic substrate.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11,365+ $0.0044 $50.0060
27,030+ $0.0037 $100.0110
42,860+ $0.0035 $150.0100
58,825+ $0.0034 $200.0050
75,760+ $0.0033 $250.0080
100,000+ $0.0030 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,522 pieces
MOQ: 11365 pcs
Order Increment : 10000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess