EN
  • EN
  • DE

0402WGF1053TCE

Part No 0402WGF1053TCE
Manufacturer Royal Ohm
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 105 kΩ
Temperature Coefficient 100 ppm/°C
Win Source Part Number 959318-0402WGF1053TCE
Categories OEM Parts(0-9)
Manufacturer Royal Ohm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0402WGF1053TCE CAD Model

Description

The Royal Ohm 0402WGF1053TCE is a thin film chip resistor designed for surface mount applications, offering a compact size and high precision. This resistor is suitable for applications requiring accurate and stable resistance values.

Applications

  • Precision Analog Circuits: Used in high-precision analog circuits, such as instrumentation amplifiers and data acquisition systems.
  • Sensor Circuits: Implemented in sensor circuits where precise resistance is crucial for accurate measurements.
  • Medical Devices: Integrated into medical equipment requiring high-precision and reliable resistance values.
  • Test and Measurement Equipment: Utilized in test and measurement equipment for accurate signal conditioning.
  • Communication Equipment: Employed in communication devices for precise impedance matching and signal attenuation.

Features

  • 0402 Package Size: Features a miniature 0402 surface mount package for space-saving designs.
  • 105 kΩ Resistance: Offers a resistance value of 105 kΩ for precise circuit performance.
  • ±0.1% Tolerance: Provides a tight tolerance of ±0.1%, ensuring highly accurate resistance values.
  • Thin Film Technology: Constructed using thin film resistive element, offering excellent stability and low noise.
  • Low Temperature Coefficient: Features a low temperature coefficient of resistance (TCR), ensuring stable performance over temperature variations.

Benefits

  • High Precision: Offers extremely precise resistance values due to the tight tolerance.
  • Excellent Stability: Thin film technology provides excellent stability and low noise, ensuring reliable performance.
  • Space-Saving Design: The miniature 0402 package allows for high-density circuit layouts.
  • Consistent Performance: Low temperature coefficient ensures stable performance over a wide temperature range.
  • Easy Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.

Additional Details

The 0402WGF1053TCE resistor typically has a power rating of 0.063W or 1/16W. The temperature coefficient of resistance (TCR) is generally around ±25 ppm/°C or better. The termination material is typically a lead-free solderable finish. The “TCE” designation may refer to specific packaging or environmental compliance standards.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
IBM
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
83,335+ $0.0006 $50.0010
200,000+ $0.0005 $100.0000
300,000+ $0.0005 $150.0000
400,000+ $0.0005 $200.0000
500,000+ $0.0005 $250.0000
600,000+ $0.0005 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500,000 pieces
MOQ: 83335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess