The 0603WAF1004T5E is a thick film chip resistor manufactured by Royal Ohm. This surface mount resistor is designed for general purpose applications in electronic circuits. Its small size and stable performance make it suitable for use in a wide range of devices, including consumer electronics, industrial equipment, and telecommunications systems. The 0603 size offers a good balance between size and power handling capability.
Applications:
- Current Limiting
- Voltage Division
- Pull-up/Pull-down Resistors
- Termination Resistors
- Filtering Circuits
Features:
- Surface Mount Design (SMD)
- Thick Film Construction
- Small Form Factor (0603 Size)
- High Stability
- RoHS Compliant
Benefits:
- Provides precise resistance value for accurate circuit operation.
- Enables compact circuit designs due to its small size.
- Ensures reliable performance over a wide temperature range.
- Facilitates automated assembly, reducing manufacturing costs.
- Meets environmental regulations by being RoHS compliant.
Additional Details:
The resistance value of the 0603WAF1004T5E is 1.0 MOhm (1000000 Ohms). The tolerance is typically ±1%, indicating high precision. The power rating is generally 1/10W (0.1W). The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C, ensuring stable performance across temperature variations. The operating temperature range is usually from -55°C to +155°C. The 0603 package size is 0.06 inches long by 0.03 inches wide. These resistors are commonly used in smartphones, tablets, and other portable electronic devices, as well as in various industrial control and measurement systems. They are also suitable for use in LED lighting and automotive applications. The resistor’s construction ensures good solderability and resistance to environmental factors.