EN
  • EN
  • DE

1206W4F1133T5E

Part No 1206W4F1133T5E
Manufacturer Royal Ohm
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983644-1206W4F1133T5E
Categories OEM Parts(0-9)
Manufacturer Royal Ohm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1206W4F1133T5E CAD Model

Description

The Royal Ohm 1206W4F1133T5E is a thick film chip resistor designed for surface mount applications. It offers a compact size and reliable performance in various electronic circuits.

Applications

  • Consumer Electronics: Used in devices such as smartphones, tablets, and laptops for current limiting and voltage division.
  • Industrial Equipment: Found in industrial control systems and automation equipment for signal conditioning and circuit protection.
  • Automotive Electronics: Implemented in automotive control units (ECUs) and sensor circuits for precise resistance values.
  • Power Supplies: Utilized in power supply circuits for current sensing and voltage regulation.
  • LED Lighting: Employed in LED drivers and lighting circuits for current limiting and ensuring optimal LED performance.

Features

  • 1206 Package Size: Standard 1206 surface mount package for easy assembly and space-saving design.
  • 113 kΩ Resistance: Offers a precise resistance value of 113 kΩ for accurate circuit performance.
  • ±1% Tolerance: Provides a tight tolerance of ±1%, ensuring stable and reliable resistance values.
  • Thick Film Technology: Utilizes thick film resistive element for robustness and stable electrical characteristics.
  • Wide Operating Temperature Range: Suitable for operation across a broad temperature range, ensuring reliable performance in diverse environments.

Benefits

  • Precise Resistance Value: Ensures accurate circuit performance due to the tight resistance tolerance.
  • Space-Saving Design: The compact 1206 package allows for high-density circuit layouts.
  • Reliable Performance: Thick film technology provides stable and reliable resistance values over a wide range of operating conditions.
  • Easy Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Long-Term Stability: Offers excellent long-term stability, ensuring consistent performance over the lifespan of the application.

Additional Details

The 1206W4F1133T5E resistor typically features a power rating of 0.25W or 1/4W. Its temperature coefficient of resistance (TCR) is generally around ±100 ppm/°C. The termination material is typically a lead-free solderable finish. The “T5E” designation may refer to specific packaging or environmental compliance standards.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Dell
Need more? Email Us
IBM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
21,740+ $0.0023 $50.0020
52,635+ $0.0019 $100.0065
83,335+ $0.0018 $150.0030
111,115+ $0.0018 $200.0070
147,060+ $0.0017 $250.0020
200,000+ $0.0015 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,310 pieces
MOQ: 21740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess