Products specifications

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr Rubycon
Series YXJ
Package Tape & Box (TB)
Product Status Active
Capacitance 47 µF
Tolerance ±20%
Voltage - Rated 100 V
ESR (Equivalent Series Resistance) -
Lifetime @ Temp. 7000 Hrs @ 105°C
Temperature Range - Operating -40°C ~ 105°C
Polarization Polar
Ratings -
Applications General Purpose
Ripple Current @ Low Frequency 321.75 mA @ 120 Hz
Impedance 250 mOhms
Lead Spacing 0.138" (3.50mm)
Size / Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.689" (17.50mm)
Surface Mount Land Size -
Mounting Type Through Hole
Package / Case Radial, Can
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Win Source Part Number 1357633-100YXJ47MT78X16
Ultra Librarian 3D Model Ultra Librarian 100YXJ47MT78X16 CAD Model

Description

The YXJ series aluminum electrolytic capacitor is a high-quality component designed for general-purpose applications. It is made by Rubycon.

  • Capacitance: 47 µF
  • Voltage Rating: 100 V
  • Tolerance: ±20%
  • Ripple Current (Low Frequency): 321.75 mA @ 120 Hz
  • Lifetime: 7000 hours @ 105°C
  • Polarization: Polarized
  • Package: Radial, Can
  • Mounting Type: Through-Hole
  • Lead Spacing: 0.138" (3.50mm)
  • Size/Dimension: 0.315" (8.00mm) Diameter
  • Height: 0.689" (17.50mm)
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Vishay
CAP ALUM 1UF 20% 450V RADIAL / Cap Aluminum Lytic 1uF 450V 20% (8 X 11.5mm) Radial 3.5mm 265 Ohm 26mA 2000h 85°C
Need more? Email Us
ECAD model for MALREKA00PB110P00K
Panasonic
CAP ALUM 4.7UF 20% 35V RADIAL / Cap Aluminum Lytic 4.7uF 35V 20% Radial 2000h 85°C Bulk
Lowest to $0.2256
ECAD model for ECE-A1VN4R7U
Panasonic
CAP ALUM 2700UF 20% 50V SNAP / Cap Aluminum Lytic 2700uF 50V 20% (20 X 30mm) Snap-In 10mm 0.123 Ohm 2520mA 2000h 85°C Bulk
Need more? Email Us
ECAD model for ECO-S1HP272AA
United Chemi-Con
CAP ALUM 330UF 20% 10V RADIAL
Lowest to $0.1164
ECAD model for EKMG100ELL331MF11D
Cornell Dubilier Electronics (CDE)
CAP ALUM 5UF 450V AXIAL / Cap Aluminum Lytic 5uF 450V -10% to 50% (11.94 X 39.88mm) Axial 40 Ohm 42mA 2000h 85°C
Lowest to $134.2058
ECAD model for WBR5-450A
Nichicon
CAP ALUM 100UF 20% 250V RADIAL / Cap Aluminum Lytic 100uF 250V 20% (16 X 25mm) Radial 7.5mm 1530mA 10000h 105°C Bulk
Lowest to $0.6746
ECAD model for UCS2E101MHD
Illinois Capacitor
CAP ALUM 2.2UF 20% 50V THRU HOLE / Cap Aluminum Lytic 2.2uF 50V 20% (4 X 7mm) Radial 1.5mm 75.358 Ohm 20mA 1000h 85°C Bulk
Need more? Email Us
ECAD model for 225RSS050M
United Chemi-Con
CAP ALUM 100UF 20% 200V RADIAL
Need more? Email Us
ECAD model for EKXG201ETS101ML20S
Panasonic
CAP ALUM 220UF 20% 6.3V RADIAL / Cap Aluminum Lytic 220uF 6.3V 20% (5 X 11mm) Radial 2mm 140mA 1000h 105°C Automotive Bulk
Need more? Email Us
ECAD model for ECA-0JHG221

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1404 $50.5440
870+ $0.1152 $100.2240
1,345+ $0.1116 $150.1020
1,855+ $0.1080 $200.3400
2,395+ $0.1044 $250.0380
3,210+ $0.0936 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,290 pieces
MOQ: 360 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention