Products specifications Report Issue?

Win Source Part Number 1188705-10USC56000MEFCSN30X45
Categories Custom Parts
Manufacturer Rubycon
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 10USC56000MEFCSN30X45 CAD Model

Description

The 10USC56000MEFCSN30X45 is an Aluminum Electrolytic Capacitor manufactured by Rubycon. Part of the USC series, it is designed for general-purpose applications, offering a balance of performance, reliability, and cost-effectiveness.

Applications:

  • Power Supplies: Used in power supplies for smoothing and filtering DC voltage, ensuring stable power delivery.
  • Consumer Electronics: Employed in various consumer electronic devices, such as TVs, audio equipment, and home appliances, for voltage stabilization and noise reduction.
  • Industrial Equipment: Utilized in industrial control systems, motor drives, and other industrial machinery for power conditioning and filtering.
  • LED Lighting: Integrated into LED lighting systems for smoothing the DC voltage and ensuring stable light output.
  • Renewable Energy Systems: Used in solar inverters and other renewable energy systems for DC link and filtering applications.

Features:

  • High Capacitance: Offers a capacitance value of 56000μF, suitable for applications requiring large energy storage.
  • Low ESR: Features low equivalent series resistance (ESR), minimizing power losses and heat generation.
  • Long Life: Designed for long-term reliability and extended operating life.
  • Wide Operating Temperature Range: Operates over a wide temperature range, suitable for various environmental conditions.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Stable Voltage: Provides stable DC voltage by smoothing out voltage fluctuations and reducing noise.
  • Reliable Performance: Ensures reliable performance in demanding applications due to its high capacitance and low ESR.
  • Extended Lifespan: Offers a long operating life, reducing the need for frequent replacements.
  • Energy Efficiency: Minimizes power losses and heat generation, improving energy efficiency.
  • Environmental Compliance: RoHS compliance ensures that the product meets environmental standards.

Additional Details:

The 10USC56000MEFCSN30X45 capacitor has a voltage rating of 10V. The dimensions are 30mm in diameter and 45mm in height. It is designed for through-hole mounting and is commonly used in applications requiring bulk capacitance for filtering and energy storage. The capacitor's construction and materials are optimized for high performance and reliability in various electronic circuits.

You May Also Be Interested in

Foxconn Optical Interconnect Technology, Inc.
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for AS0A626-U4RK-7H-C
Matsuo
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
ECAD model for 267E1602-476MR
Analog Devices Inc.
Need more? Email Us
ECAD model for ADRF6791ACPZ
Cooper Bussmann, Inc.
Need more? Email Us
ECAD model for 37702-2BA0222
Hittite
Han 25D Female Crimp Insert
Need more? Email Us
ECAD model for 09210253101YYC
Coilcraft
OBSOLETE Change 'B' to 'L' for new RoHS part number. Terminals never contained lead.
Need more? Email Us
ECAD model for 0402CS-30NXJBW
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for 2SC2499
Asahi Kasei Microsystems
Need more? Email Us
ECAD model for AK7736VQ
Renesas Electronics America
IC FREQ TIMING GENERATOR 48SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 48-SSOP
Lowest to $9.1695
ECAD model for 9FG108EFILF

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention