EN
  • EN
  • DE

200CGX10MEFC8X11.5

Part No 200CGX10MEFC8X11.5
Manufacturer Rubycon
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1113590-200CGX10MEFC8X11.5
Categories Custom Parts
Manufacturer Rubycon
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 200CGX10MEFC8X11.5 CAD Model

Description

The 200CGX10MEFC8X11.5 is an Aluminum Electrolytic Capacitor manufactured by Rubycon. It belongs to the CGX series, known for its low impedance and high ripple current capabilities, making it suitable for applications requiring stable performance under high-frequency conditions.

Applications:

  • Switching Power Supplies: Used in switching power supplies for filtering and smoothing DC voltage, especially in high-frequency applications.
  • DC-DC Converters: Employed in DC-DC converters for ripple current filtering and voltage stabilization.
  • Inverters: Integrated into inverters for renewable energy systems, such as solar and wind power, to filter and stabilize DC voltage.
  • LED Lighting: Utilized in LED lighting systems for smoothing the DC voltage and reducing flicker.
  • Industrial Equipment: Applied in industrial power supplies and control systems where high ripple current capability is required.

Features:

  • Low Impedance: Offers low impedance at high frequencies, minimizing voltage drops and improving stability.
  • High Ripple Current: Capable of handling high ripple currents, making it suitable for demanding applications.
  • Long Life: Designed for long-term reliability and extended operating life.
  • Wide Operating Temperature Range: Operates over a wide temperature range, suitable for various environmental conditions.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Stable Voltage: Provides stable DC voltage by effectively filtering ripple current.
  • Reliable Performance: Ensures reliable performance in high-frequency applications due to its low impedance and high ripple current capabilities.
  • Extended Lifespan: Offers a long operating life, reducing the need for frequent replacements.
  • Efficient Operation: Minimizes voltage drops and improves the efficiency of electronic circuits.
  • Environmental Compliance: RoHS compliance ensures that the product meets environmental standards.

Additional Details:

The 200CGX10MEFC8X11.5 capacitor has a voltage rating of 200V and a capacitance of 10μF. Its dimensions are 8mm in diameter and 11.5mm in height. It is designed for through-hole mounting and is commonly used in applications requiring stable and reliable performance under high-frequency ripple current conditions. The CGX series is known for its robust construction and ability to handle demanding power supply requirements.

You May Also Be Interested in

3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Amd
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Anachip Corp
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Fuji Electric
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
730+ $0.0689 $50.2970
1,555+ $0.0645 $100.2975
2,410+ $0.0623 $150.1430
3,465+ $0.0578 $200.2770
4,500+ $0.0556 $250.2000
5,620+ $0.0534 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 918 pieces
MOQ: 730 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess