EN
  • EN
  • DE

400CGX2R2MEFC6.3X11

Part No 400CGX2R2MEFC6.3X11
Manufacturer Rubycon
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1113389-400CGX2R2MEFC6.3X11
Categories Custom Parts
Manufacturer Rubycon
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 400CGX2R2MEFC6.3X11 CAD Model

Description

The Rubycon 400CGX2R2MEFC6.3X11 is an aluminum electrolytic capacitor, known for its compact size and high performance in various electronic circuits. It's designed to provide stable and reliable capacitance in demanding applications where space is limited and performance is critical.

Applications

  • Consumer Electronics: Used in devices such as smartphones, tablets, and digital cameras for power smoothing and filtering.
  • Power Supplies: Employed in power supplies for computers, servers, and other electronic equipment to provide stable voltage and current.
  • LED Lighting: Found in LED drivers and lighting circuits for smoothing current and extending the lifespan of LEDs.
  • Industrial Equipment: Utilized in control systems, motor drives, and other industrial applications for reliable power conditioning.
  • Automotive Electronics: Used in automotive control units, infotainment systems, and other automotive applications for stable operation.

Features

  • Compact Size: Features a compact form factor (6.3x11 mm) for space-constrained applications.
  • Low ESR (Equivalent Series Resistance): Offers low ESR for efficient performance and minimal heat generation.
  • High Ripple Current Capability: Designed to handle high ripple current, making it suitable for demanding applications.
  • Wide Temperature Range: Operates over a wide temperature range, ensuring reliable performance in various environments.
  • Long Life: Provides a long operational life, reducing the need for frequent replacements.

Benefits

  • Stable Performance: Provides stable and reliable capacitance, ensuring consistent performance of electronic circuits.
  • Efficient Operation: Low ESR minimizes heat generation and improves overall efficiency.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Long-Term Reliability: Long operational life reduces maintenance and replacement costs.
  • Versatile Application: Suitable for a wide range of applications due to its robust design and performance characteristics.

Additional Details

The Rubycon 400CGX2R2MEFC6.3X11 has a capacitance of 2.2µF and a voltage rating of 400V. The CGX series is known for its high reliability and long life. The capacitor is RoHS compliant, indicating adherence to environmental standards. It is typically used for filtering, bypassing, and energy storage applications in electronic circuits. The dimensions (6.3x11 mm) specify its diameter and height, respectively.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
TE Connectivity
Need more? Email Us
Amphenol
CONN RCPT 14POS 0.1 GOLD SMD / 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold or Gold, GXT™
Need more? Email Us
Panjit
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
825+ $0.0701 $57.8325
1,765+ $0.0656 $115.7840
2,735+ $0.0634 $173.3990
3,925+ $0.0589 $231.1825
5,105+ $0.0566 $288.9430
6,385+ $0.0543 $346.7055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 825 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention