Products specifications

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Capacitance 10000 pF
Tolerance ±10%
Voltage Rating - DC 50V
Dielectric Material Acrylic, Metallized
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 0603 (1608 Metric)
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max) 0.031" (0.80mm)
Termination Solder Pads
Applications DC Link, DC Filtering
Ultra Librarian 3D Model Ultra Librarian 50MU103KY11608 CAD Model

Description

NULL

You May Also Be Interested in

Panasonic
Cap Film 0.056uF 800V PP 5% (23 X 8 X 21.5mm) Radial 15mm 105°C Bulk
Need more? Email Us
ECAD model for ECW-H8563JVB
EPCOS (TDK)
CAP FILM 0.068UF 10% 630VDC RAD / 0.068 µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Lowest to $1.1837
ECAD model for B32922C3683K000
Vishay
CAP FILM 0.47UF 10% 630VDC RAD
Lowest to $2.1940
ECAD model for F17724472004
Vishay
CAP FILM 3.3UF 20% 630VDC RADIAL / 3.3 µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for F339X253330MKP2T0
Kemet
CAP FILM 680PF 5% 250VDC RADIAL / 680 pF Film Capacitor 180V 250V Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for PHE450HK3680JR17
EPCOS (TDK)
CAP FILM 1000PF 10% 300VAC RAD / 1000 pF Film Capacitor 300V Polypropylene (PP), Metallized Radial
Lowest to $0.9846
ECAD model for B32021A3102K289
WIMA
Cap Film 0.1uF 1600V PP 5% (41.5 X 17 X 29mm) Radial 37.5mm 100C Tray
Need more? Email Us
ECAD model for FKP1T031007E00JYSD
Panasonic
Cap Film 0.003uF 800V PP 5% (18 X 7.5 X 19mm) Radial 7.5mm 105°C Ammo Pack
Need more? Email Us
ECAD model for ECW-H8302RJV
Kemet
CAP FILM 1.2UF 5% 630VDC RADIAL / 1.2 µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for R75PN41205030J

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1548 $50.3100
790+ $0.1270 $100.3300
1,220+ $0.1230 $150.0600
1,680+ $0.1191 $200.0880
2,175+ $0.1151 $250.3425
2,910+ $0.1032 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 23,552 pieces
MOQ: 325 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention