EN
  • EN
  • DE

LT3753HFE#PBF

Part No LT3753HFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Current Mode PWM Controller 100kHz to 500kHz Automotive 31-Pin TSSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
Clock Sync Yes
Frequency 500 kHz
Max Operating Temperature 150 °C
Max Supply Voltage 100 V
Min Operating Temperature -40 °C
Min Supply Voltage 8.5 V
Nominal Input Voltage 12 V
Number of Output Phases 1
Number of Outputs 1
Number of Pins 38
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Switching Frequency 500 kHz
Synchronous Rectifier Yes
Topology Forward Converter
Win Source Part Number 1148951-LT3753HFE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3753HFE#PBF CAD Model

Description

The LT3753HFE#PBF is a high-performance, isolated flyback controller with power factor correction (PFC) designed by Linear Technology. This advanced component is built to drive LEDs with a constant current for balanced illumination, making it an ideal choice for industrial, automotive, and high-end consumer lighting applications, as well as for battery chargers and other power supply designs.

Key Features:

  • Wide Input Voltage Range: The device can handle a broad range of input voltages, typically from 16V to 100V, which allows for flexible design options and compatibility with various power sources.
  • Integrated Power Factor Correction: With built-in PFC, the LT3753HFE#PBF ensures efficient power usage and reduces the total harmonic distortion on the power lines, which is crucial for meeting regulatory standards.
  • Constant Current and Constant Voltage Modes: This controller can be configured to operate in either mode, providing a stable output for driving LEDs or charging batteries while also being capable of powering other types of loads.
  • Programmable Frequency: Designers have the flexibility to set the switching frequency between 100kHz and 500kHz, which allows optimization of efficiency and component size.
  • Thermal Protection: The device includes over-temperature protection, ensuring reliable operation and longevity by preventing damage from excessive heat.

Applications:

  • LED Driver Circuits
  • Industrial Lighting Systems
  • Automotive Lighting
  • High-End Consumer Lighting
  • Battery Chargers
  • General Purpose Power Supplies

The LT3753HFE#PBF is packaged in a 16-lead TSSOP package with exposed pad for enhanced thermal performance. Its robust design and comprehensive feature set ensure that it can meet the needs of a wide array of power applications, providing designers with a versatile and efficient solution.

You May Also Be Interested in

Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8895 $50.5635
32+ $3.1914 $102.1248
49+ $3.0917 $151.4933
67+ $2.9919 $200.4573
87+ $2.8922 $251.6214
116+ $2.5930 $300.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,540 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess