EN
  • EN
  • DE

LP87332ARHDRQ1

Part No LP87332ARHDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LP87332A-Q1 - AUTOMOTIVE DUAL 3A / PMIC - Voltage Regulators - Linear Switching Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number LP87332
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 828175-LP87332ARHDRQ1
Ultra Librarian 3D Model Ultra Librarian LP87332ARHDRQ1 CAD Model

Description

The LP87332ARHDRQ1 from Texas Instruments is a highly integrated power management integrated circuit (PMIC) designed specifically for automotive applications. This advanced component is engineered to meet the rigorous demands of the automotive industry, providing reliable and efficient power supply solutions for processors, microcontrollers, and other automotive systems.

Key Features

  • Multi-Output Power Supply: The LP87332ARHDRQ1 features multiple output channels, including step-down converters and LDOs (Low Drop-Out regulators), to power various subsystems efficiently.
  • High Efficiency: With its state-of-the-art design, this PMIC delivers high efficiency across a wide load range, contributing to reduced energy consumption and heat generation.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating the fluctuations commonly found in automotive power systems.
  • Robust Thermal Performance: The device is designed to maintain optimal performance even under challenging thermal conditions, ensuring reliable operation in the automotive environment.
  • Advanced Safety Features: It includes a suite of safety features such as over-current, over-voltage, under-voltage, and thermal protection, which are essential for automotive applications.
  • Qualified for Automotive: The LP87332ARHDRQ1 meets the AEC-Q100 standard for automotive quality, reflecting its suitability for critical automotive systems.

Applications

This PMIC is ideal for a variety of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and other electronic modules that require stable and efficient power supply solutions.

Package and Availability

The LP87332ARHDRQ1 is offered in a compact, thermally enhanced VQFN package, which is designed to minimize the footprint on the PCB while maximizing thermal performance. For pricing, samples, and detailed technical information, customers can visit the Texas Instruments website or contact their local sales representative.

Note: The technical specifications and product details should be verified with the manufacturer's datasheet and are subject to change.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3474 $52.1688
29+ $3.5671 $103.4459
44+ $3.4557 $152.0508
60+ $3.3442 $200.6520
78+ $3.2327 $252.1506
104+ $2.8983 $301.4232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess