EN
  • EN
  • DE

MAX5090AATE+

Part No MAX5090AATE+
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 2A 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196878-MAX5090AATE+
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package Tube
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Voltage - Input (Min) 6.5V
Ultra Librarian 3D Model Ultra Librarian MAX5090AATE+ CAD Model

Description

Product Overview: MAX5090AATE+ from Analog Devices Inc.

The MAX5090AATE+ is a high-performance, high-efficiency, 76V, high-voltage, buck converter from Analog Devices Inc. This compact and robust power management integrated circuit (IC) is designed to deliver a reliable and stable voltage supply in a wide range of industrial, automotive, and telecommunications applications. With its advanced features and durable construction, the MAX5090AATE+ is an excellent choice for designers looking for a power solution that can withstand harsh environments and provide consistent performance.

Key Features

  • High-Voltage Operation: The device can handle input voltages up to 76V, making it suitable for high-voltage applications.
  • Efficiency: The buck converter is designed for high efficiency, which helps to reduce thermal stress and improve system reliability.
  • Adjustable Output: The output voltage is adjustable, providing design flexibility to meet the needs of various applications.
  • Thermal Protection: The MAX5090AATE+ includes thermal shutdown protection to prevent damage from overheating.
  • Robust Packaging: Enclosed in a 16-pin TSSOP package, the device offers a compact footprint while ensuring durability.

Applications

  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunication Infrastructure
  • Power Supplies for Sensors and Actuators
  • Point of Load Applications

The MAX5090AATE+ from Analog Devices Inc. is not just a testament to the company's commitment to quality and innovation, but also a versatile component that meets the rigorous demands of modern electronic systems. Whether it's being used in an industrial automation setup, a vehicle's electronic system, or a telecom power supply, this buck converter is engineered to provide a reliable power source. Its high-voltage capability, combined with the ability to fine-tune the output voltage, ensures that it can be adapted to a multitude of power regulation scenarios.

With the MAX5090AATE+ at the heart of your power management design, you can expect a solution that not only meets but exceeds the stringent requirements of today's high-performance electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess