EN
  • EN
  • DE
  • IT

MUR2020

Part No MUR2020
Manufacturer Rugao Dachang Electronics Co., Ltd
Description Plastic Ultra-Fast Recover Rectifier Reverse Voltage 100 to 600 V Forward Current 20 A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rugao Dachang Electronics Co., Ltd
Win Source Part Number 1228525-MUR2020
Manufacturer Homepage www.dachang.com.cn
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MUR2020 CAD Model

Description

The MUR2020 is a fast recovery rectifier diode manufactured by Rugao Dachang Electronics Co., Ltd. It is designed for applications requiring high-speed switching and efficient rectification, such as in power supplies and inverters.

Applications

  • Switching Power Supplies: Used as a rectifier in switching power supplies to convert AC voltage to DC voltage.
  • Inverters: Employed in inverters to convert DC voltage to AC voltage.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive circuits to protect switching transistors from voltage spikes.
  • Motor Drives: Used in motor drive circuits for rectification and protection.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to provide backup power during power outages.

Features

  • High Reverse Voltage: Rated for a high reverse voltage (VRRM), typically 200V.
  • High Forward Current: Capable of handling a high forward current (IF), typically 20A.
  • Fast Recovery Time: Exhibits a fast reverse recovery time (trr), allowing for efficient high-frequency operation.
  • Low Forward Voltage Drop: Has a low forward voltage drop (VF), minimizing power losses and improving efficiency.
  • High Surge Current Capability: Can withstand high surge currents, providing protection against transient voltage events.

Benefits

  • Efficient Rectification: Provides efficient rectification in high-frequency applications.
  • Circuit Protection: Protects circuits from voltage spikes and surges, improving circuit reliability.
  • Low Power Losses: Minimizes power losses due to its low forward voltage drop and fast recovery time.
  • Reliable Operation: Ensures reliable operation in demanding applications due to its high voltage and current ratings.
  • Cost-Effective: Provides a cost-effective solution for high-speed rectification.

Additional Details

The MUR2020 is typically packaged in a TO-220 package for easy mounting and heat dissipation. The operating temperature range is usually -65°C to +175°C. The datasheet provides detailed information about the maximum forward voltage, reverse current, recovery time, and other electrical characteristics. It's crucial to consult the manufacturer's datasheet for detailed specifications and application guidelines to ensure proper operation and reliability in the intended application. Proper heatsinking is often required to manage the heat generated by the diode, especially at high currents.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3331 $56.6270
410+ $0.2734 $112.0940
635+ $0.2648 $168.1480
875+ $0.2563 $224.2625
1,135+ $0.2477 $281.1395
1,515+ $0.2221 $336.4815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess