EN
  • EN
  • DE

RU20P3B

Part No RU20P3B
Manufacturer Ruichips Semiconductor Co., Ltd
Catalog Misc Products
Description P-Channel Advanced Power MOSFET Super High Dense Cell Design
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ruichips Semiconductor Co., Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836164-RU20P3B
Ultra Librarian 3D Model Ultra Librarian RU20P3B CAD Model

Description

The RU20P3B is a P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Ruichips Semiconductor Co., Ltd. This MOSFET is designed for power switching and amplification applications.

Applications

  • Power Management Circuits: Used in DC-DC converters, load switches, and battery management systems.
  • Motor Control: Implemented in motor control circuits for driving small DC motors.
  • LED Lighting: Employed in LED drivers and lighting control circuits.
  • Load Switching: Used to switch power to various loads in electronic devices.

Features

  • P-Channel: P-Channel enhancement mode MOSFET.
  • Low On-Resistance (RDS(on)): Low RDS(on) for efficient power switching.
  • Fast Switching Speed: Provides rapid switching performance.
  • Surface Mount Package: Available in a surface mount package for automated assembly.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Efficient Power Switching: Low RDS(on) minimizes power loss and improves efficiency.
  • Compact Design: Surface mount package allows for compact circuit designs.
  • Reliable Performance: Provides stable and reliable switching performance.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.
  • Versatile Use: Suitable for a wide range of power management and switching applications.

Additional Details

The RU20P3B P-Channel MOSFET is commonly used in power management circuits due to its low on-resistance and fast switching speed. It is available in a surface mount package, making it suitable for automated assembly processes. Detailed specifications include drain-source voltage, gate-source voltage, continuous drain current, pulsed drain current, and power dissipation. These specifications can vary slightly depending on the specific datasheet revision. It is crucial to consult the manufacturer's datasheet for accurate electrical characteristics and application guidelines.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess