EN
  • EN
  • DE

SMD1812P260TF/16

Part No SMD1812P260TF/16
Manufacturer Ruilongyuan Electronics Co.,Ltd
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1162938-SMD1812P260TF/16
Categories Custom Parts
Manufacturer Ruilongyuan Electronics Co.,Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMD1812P260TF/16 CAD Model

Description

The SMD1812P260TF/16 is a resettable fuse, also known as a Polymeric Positive Temperature Coefficient (PPTC) thermistor, manufactured by Ruilongyuan Electronics Co., Ltd. It is designed to protect electronic circuits from overcurrent faults. This device offers reliable overcurrent protection with the ability to reset after the fault is removed.

Applications:

  • USB Ports: Protection of USB ports in computers, laptops, and other devices from overcurrent conditions.
  • Power Supplies: Overcurrent protection in power supplies to prevent damage from excessive current draw.
  • Battery Packs: Protection of battery packs in portable devices from short circuits and overloads.
  • Automotive Electronics: Overcurrent protection in automotive electronic systems, such as lighting and control circuits.
  • Consumer Electronics: Protection of consumer electronics devices, such as mobile phones, tablets, and gaming consoles.

Features:

  • Resettable Fuse: Automatically resets after the overcurrent fault is removed, eliminating the need for manual replacement.
  • Surface Mount Device (SMD): Designed for surface mount assembly for easy integration into circuit boards.
  • Fast Trip Time: Provides fast tripping response to quickly interrupt the circuit in the event of an overcurrent condition.
  • Low Resistance: Offers low resistance during normal operation to minimize power losses.
  • Compact Size: Small footprint for space-constrained applications.

Benefits:

  • Overcurrent Protection: Protects electronic circuits from damage caused by overcurrent faults.
  • Resettable Operation: Reduces downtime and maintenance costs by automatically resetting after a fault.
  • Improved Reliability: Enhances the reliability of electronic devices by preventing damage from overcurrent conditions.
  • Easy Integration: Simplifies circuit design and assembly with its surface mount package.
  • Cost-Effective: Provides a cost-effective solution for overcurrent protection.

Additional Details:

The SMD1812P260TF/16 has a holding current, which specifies the maximum current the device can carry without tripping. It also has a tripping current, which specifies the minimum current that will cause the device to trip. The operating temperature range is typically -40°C to +85°C. Detailed specifications can be found in the Ruilongyuan Electronics datasheet for the SMD1812P260TF/16 resettable fuse.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.0984 $50.1840
1,240+ $0.0807 $100.0680
1,920+ $0.0782 $150.1440
2,645+ $0.0757 $200.2265
3,420+ $0.0732 $250.3440
4,575+ $0.0656 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess