EN
  • EN
  • DE

SMD1812P300TF/16

Part No SMD1812P300TF/16
Manufacturer Ruilongyuan Electronics Co.,Ltd
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094330-SMD1812P300TF/16
Categories OEM Parts( S )
Manufacturer Ruilongyuan Electronics Co.,Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMD1812P300TF/16 CAD Model

Description

The SMD1812P300TF/16 is a resettable fuse, also known as a polymeric positive temperature coefficient (PPTC) resettable fuse, manufactured by Ruilongyuan Electronics Co., Ltd. This device is designed to protect electronic circuits against overcurrent conditions. It is a surface mount device (SMD) suitable for automated assembly processes.

Applications

  • USB Port Protection: Commonly used to protect USB ports in computers, laptops, and peripherals from overcurrent faults.
  • Power Supplies: Provides overcurrent protection in low-voltage power supplies.
  • Automotive Electronics: Used in various automotive electronic systems to protect against electrical surges and overcurrent conditions.
  • Battery Packs: Protects lithium-ion and other battery packs from overcurrent and short circuit events.
  • Consumer Electronics: Found in devices like smartphones, tablets, and other portable electronics for circuit protection.

Features

  • Resettable: Automatically resets after the overcurrent condition is removed, eliminating the need for manual replacement.
  • Surface Mount Device (SMD): Designed for automated assembly, reducing manufacturing costs.
  • Compact Size: Small footprint allows for use in densely populated circuit boards.
  • Fast Trip Time: Quickly responds to overcurrent conditions, minimizing damage to protected components.
  • Low Resistance: Minimizes voltage drop across the device during normal operation.

Benefits

  • Enhanced Circuit Protection: Provides reliable protection against overcurrent and short circuit conditions.
  • Reduced Downtime: Automatically resets, reducing downtime associated with blown fuses.
  • Cost Savings: Eliminates the need to replace blown fuses, reducing maintenance costs.
  • Improved Reliability: Protects sensitive electronic components from damage, improving overall system reliability.
  • Simplified Assembly: Surface mount design simplifies the assembly process and reduces manufacturing costs.

Additional Details

The SMD1812P300TF/16 has a holding current (Ihold) of approximately 0.3A and a trip current (Itrip) that activates at a higher current level, typically around 0.6A. It is designed to operate within a specified voltage range. The device's resistance increases significantly when it trips, limiting the current flow and protecting the circuit. After the fault is removed, the device cools down and its resistance returns to its normal low level, allowing the circuit to resume operation. The operating temperature range typically spans from -40°C to +85°C. Specific electrical characteristics are found in the manufacturer datasheet.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1310 $50.4350
935+ $0.1075 $100.5125
1,440+ $0.1042 $150.0480
1,985+ $0.1008 $200.0880
2,565+ $0.0975 $250.0875
3,435+ $0.0874 $300.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,790 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess