The SMD1812P300TF is a resettable fuse, also known as a polymeric positive temperature coefficient (PPTC) device, manufactured by Ruilongyuan Electronics Co., Ltd. It is designed to protect electronic circuits against overcurrent and overtemperature conditions. The 'SMD1812' designation indicates a surface mount device in the 1812 package size.
Applications
- USB port protection
- Mobile phones and smartphones
- Tablets and laptops
- Game consoles
- Power supplies
- General electronic equipment requiring overcurrent protection
Features
- Surface mount 1812 package
- Resettable functionality (self-resetting after fault removal)
- Fast tripping time
- Low resistance
- Compact size
- RoHS compliant
Benefits
- Provides reliable overcurrent protection
- Reduces warranty and service costs by preventing damage to circuits
- Eliminates the need for manual fuse replacement
- Improves system uptime
- Saves board space due to small footprint
Technical Specifications
Key specifications of the SMD1812P300TF include:
- Hold Current (Ih): Specifies the maximum current the device can carry without tripping at a given temperature.
- Trip Current (It): The current at which the device will trip and switch to a high-resistance state.
- Maximum Voltage (Vmax): The maximum voltage the device can withstand without damage.
- Maximum Current (Imax): The maximum fault current the device can interrupt.
- Typical Resistance (Rtyp): The typical resistance of the device in the normal operating state.
- Tripping Time: The time it takes for the device to trip at a specified overcurrent level.
Consult the manufacturer's datasheet for specific values of these parameters for the SMD1812P300TF.