EN
  • EN
  • DE

DSS32-13MM-1/2''-A

Part No DSS32-13MM-1/2''-A
Manufacturer Ruland Manufacturing
Catalog Custom Parts (B - D)
Description Single Disc Coupling, Set Screw Style, 13mm X 0.500" Bores, 2.000" OD, 1.813
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1138414-DSS32-13MM-1/2''-A
Categories Custom Parts
Manufacturer Ruland Manufacturing
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSS32-13MM-1/2''-A CAD Model

Description

The DSS32-13MM-1/2''-A is a rigid coupling manufactured by Ruland Manufacturing. This coupling is designed for connecting shafts with high torsional stiffness and zero backlash.

Applications

  • Servo Motor Systems: Used in servo motor applications requiring precise positioning and high torsional stiffness.
  • Robotics: Employed in robotic arms and manipulators for connecting motors and encoders to gearboxes or shafts.
  • Machine Tools: Utilized in machine tools such as CNC machines and lathes for connecting motors to spindles.
  • Packaging Machinery: Suitable for use in packaging machinery for connecting drive components and ensuring precise motion control.
  • Automation Equipment: Implemented in automation systems for connecting various mechanical components, providing reliable power transmission.

Features

  • Rigid Design: Provides high torsional stiffness and zero backlash for precise motion control.
  • Bore Sizes: Designed with a 13mm bore on one side and a 1/2'' bore on the other.
  • Single Piece Construction: Constructed from a single piece of material for high strength and durability.
  • Alloy Steel: Made from high-quality alloy steel for excellent torsional rigidity and resistance to corrosion.
  • Clamping Style: Utilizes a clamping mechanism for secure shaft attachment without marring.
  • RoHS Compliant: Compliant with RoHS standards, meaning it does not contain hazardous substances.

Benefits

  • Precise Motion Control: High torsional stiffness and zero backlash ensure accurate and repeatable motion control.
  • High Reliability: Single piece construction and high-quality materials provide high reliability and long service life.
  • Easy Installation: Clamping mechanism allows for easy installation and removal without damaging the shafts.
  • Versatile Application: Suitable for a wide range of applications requiring precise shaft alignment and power transmission.
  • Reduced Maintenance: Rigid design and durable materials minimize maintenance requirements.

Additional Details

The DSS32-13MM-1/2''-A coupling is designed to transmit torque efficiently and reliably. It is important to ensure proper shaft alignment during installation to prevent premature wear or failure. Consult the official datasheet or product specifications from Ruland Manufacturing for detailed dimensions, torque ratings, and installation instructions. Proper tightening of the clamping screws is crucial for secure shaft attachment.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Lowest to $0.0404
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
Lowest to $7.5750
Raltron Electronics Corporation
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOD323 T&R 3K / Zener Diode 12 V 200 mW ±5.41% Surface Mount SOD-323
Lowest to $0.1456
EPCOS (TDK)
NTC THERMISTOR 0603 100K J60 B-4 / NTC Thermistor 100k 0603 (1608 Metric)
Lowest to $0.0974
Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
TDK Corporation
Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Lowest to $0.1012

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess