EN
  • EN
  • DE

7E04NB-100M

Part No 7E04NB-100M
Manufacturer Sagami
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040893-7E04NB-100M
Categories OEM Parts(0-9)
Manufacturer Sagami
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 7E04NB-100M CAD Model

Description

The 7E04NB-100M is a choke coil manufactured by Sagami. This component is an OEM (Original Equipment Manufacturer) part designed to filter out unwanted high-frequency noise in electronic circuits. It is commonly used in power supplies, signal processing, and other applications where clean power and signal integrity are essential.

Applications

  • Power Supplies: Filtering noise and ripple in DC power supplies for stable and clean power output.
  • Signal Processing Circuits: Removing unwanted high-frequency components from signals to improve signal clarity.
  • EMI/RFI Suppression: Reducing electromagnetic interference and radio frequency interference in electronic devices.
  • DC-DC Converters: Improving the efficiency and stability of DC-DC converters by filtering noise and harmonics.
  • Audio Equipment: Filtering noise in audio circuits for cleaner and more accurate sound reproduction.

Features

  • High Impedance at High Frequencies: Effectively blocks high-frequency noise and interference.
  • Low DC Resistance: Minimizes power loss and heat generation, improving overall efficiency.
  • Compact Size: Suitable for use in space-constrained applications where board space is limited.
  • Durable Construction: Designed to provide reliable performance in various operating conditions.
  • Shielded Options Available: Further reduces EMI and RFI for sensitive applications.

Benefits

  • Improved Power Supply Stability: Filtering noise and ripple improves the stability of power supplies, leading to more reliable operation and longer component life.
  • Enhanced Signal Integrity: By removing high-frequency components, signal integrity is enhanced, resulting in clearer and more accurate signals.
  • Reduced EMI/RFI: Suppressing electromagnetic interference and radio frequency interference helps to meet regulatory requirements and reduces interference with other electronic devices.
  • Increased Efficiency: Low DC resistance minimizes power loss, improving the overall efficiency of electronic circuits and reducing heat generation.
  • Reliable Performance: Durable construction ensures reliable operation in various environments and operating conditions.

Additional Details

The 7E04NB-100M choke coil features a specific inductance value, which determines its filtering characteristics. The '100M' likely refers to a 10µH inductance with a specific tolerance. It is constructed using high-quality materials to ensure stable performance and long lifespan. The compact size allows for easy integration into various electronic circuits, making it a versatile component for noise reduction and filtering applications. Shielded versions are available for applications where EMI/RFI suppression is a critical requirement. This choke coil is commonly used in consumer electronics, industrial equipment, and automotive applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
IBM
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3314 $57.9950
425+ $0.2720 $115.6000
660+ $0.2635 $173.9100
910+ $0.2549 $231.9590
1,175+ $0.2465 $289.6375
1,570+ $0.2210 $346.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess