Products specifications

Technology Magnetic
Type General Purpose
Frequency Range 144 Hz ~ 20 kHz
Frequency - Self Resonant 180Hz
Impedance 8 Ohms
Efficiency - dBA 99.00
Efficiency - Testing 100mW/100mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 40 mW
Power - Max 100 mW
Port Location Top
Shape Round
Material - Cone Polyester, Polyethylene Terephthalate (PET)
Material - Magnet Ferrite
Termination Solder Pads
Size / Dimension 1.575" Dia (40.00mm)
Height - Seated (Max) 0.366\
Package Tray
Supply and Demand Status Normal
Win Source Part Number 1547281-GF0401M
Ultra Librarian 3D Model Ultra Librarian GF0401M CAD Model

You May Also Be Interested in

CUI Inc.
SPEAKER 70 X 31MM ENCLOSED / 8 Ohms General Purpose, Enclosure Included Speaker 2 W 710 Hz ~ 20 kHz Top Rectangular
Need more? Email Us
ECAD model for CES-703116-28PM
TDK Corporation
SPEAKER 2.2OHM 5W TOP PORT
Need more? Email Us
ECAD model for PHUA2010-049B-00-000
Knowles
SPEAKER SMD
Need more? Email Us
ECAD model for GD-31318-000
CUI Inc.
SPEAKER 8OHM 6W TOP PORT 93DB / Speakers Ferrite 145Hz 10W 93dBA 8Ohm Square Solder Pad
Need more? Email Us
ECAD model for GF1004
Knowles
SPEAKER RECT
Need more? Email Us
ECAD model for PHF-23851-000
Knowles
SPEAKR 91.8OHM SIDE PORT 106.5DB
Need more? Email Us
ECAD model for ED-31305-163
PUI Audio, Inc.
SPEAKER 8OHM 1W TOP PORT 83DB
Need more? Email Us
ECAD model for AS03508CO-7-R
Knowles
SPEAKER
Need more? Email Us
ECAD model for TEC-30087-000
Knowles
SPEAKER 1.275 KOHM SIDE PORT
Need more? Email Us
ECAD model for EF-21763-000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention