EN
  • EN
  • DE

255920\512MB\64Mx8\8C

Part No 255920\512MB\64Mx8\8C
Manufacturer Samsung
Catalog Memory - Modules
Description DDR-400 64MX64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951345-255920\512MB\64Mx8\8C
Series *
Ultra Librarian 3D Model Ultra Librarian 255920\512MB\64Mx8\8C CAD Model

Description

The Samsung 255920\512MB\64Mx8\8C is a DDR SDRAM memory module. This module is designed to provide temporary storage for data and instructions being actively used by a computer or other electronic device. The specifications indicate a capacity of 512MB, organized as 64M x 8 bits. The '8C' likely refers to a specific speed grade or revision.

Applications:

  • Desktop Computers: Used as main system memory in older desktop computers.
  • Laptop Computers: Employed as system memory in older laptop computers.
  • Embedded Systems: Integrated into embedded systems requiring RAM for operation.
  • Networking Devices: Used in routers, switches, and other networking equipment.
  • Industrial Control Systems: Deployed in industrial control systems needing memory for real-time processing.

Features:

  • 512MB Capacity: Provides 512 megabytes of storage capacity.
  • 64M x 8 Organization: Organized as 64 million words, each 8 bits wide.
  • DDR SDRAM: Utilizes Double Data Rate Synchronous Dynamic Random-Access Memory technology.
  • High Data Transfer Rate: Offers high data transfer rates compared to older memory technologies.
  • Low Power Consumption: Designed for relatively low power consumption.
  • JEDEC Standard Compliance: Complies with JEDEC standards for DDR SDRAM.

Benefits:

  • Increased System Performance: Provides faster memory access compared to older technologies, improving system performance.
  • Enhanced Multitasking: Enables smoother multitasking by providing sufficient memory for multiple applications.
  • Reduced Latency: Minimizes latency in memory access, improving overall system responsiveness.
  • Lower Power Consumption: Reduces power consumption compared to older memory technologies, extending battery life in portable devices.

Additional Details:

The Samsung 255920\512MB\64Mx8\8C operates at a specific voltage, typically 2.5V for DDR SDRAM. The clock speed and timings are crucial parameters affecting performance. This module likely uses a 184-pin DIMM (Dual In-line Memory Module) form factor. The specific speed grade ('8C') will dictate the maximum operating frequency and CAS latency. It is important to ensure compatibility with the motherboard or memory controller before installation.

You May Also Be Interested in

Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess