EN
  • EN
  • DE

2SC5039

Part No 2SC5039
Manufacturer Samsung
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037198-2SC5039
Categories OEM Parts(0-9)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC5039 CAD Model

Description

The 2SC5039 is an NPN silicon epitaxial transistor manufactured by Samsung. It's primarily designed for use in high-frequency amplifier applications, particularly in VHF and UHF bands. This transistor boasts a high transition frequency and low noise figure, making it well-suited for sensitive receiver front-ends and high-gain amplifier stages.

Applications

  • VHF/UHF Amplifiers
  • Oscillators
  • Mixers
  • Low-Noise Amplifiers (LNAs)
  • RF Front-End Amplifiers in Receivers
  • High-Frequency Communication Equipment

Features

  • NPN Silicon Epitaxial Transistor: Offers good performance characteristics.
  • High Transition Frequency (fT): Enables operation at high frequencies with good gain.
  • Low Noise Figure: Minimizes noise contribution in sensitive amplifier circuits.
  • High Power Gain: Provides sufficient gain for amplifying weak signals.
  • Small Package: Facilitates compact circuit designs.

Benefits

  • Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Increased Amplifier Gain: High power gain provides sufficient amplification for various applications.
  • Efficient High-Frequency Operation: High transition frequency ensures good performance at VHF and UHF frequencies.
  • Reduced Signal Distortion: Low distortion characteristics ensure accurate signal reproduction.
  • Compact Circuit Design: Small package allows for integration into smaller devices.

Additional Details

The 2SC5039 typically comes in a small signal package (e.g., SOT-23 or similar). Its key electrical parameters include a collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). The specific values for these parameters can be found in the manufacturer's datasheet. It's important to consult the datasheet for accurate and detailed specifications before using this transistor in a circuit design. The transistor is designed to provide reliable performance in demanding high-frequency applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess