EN
  • EN
  • DE

CL21F475ZPNE

Part No CL21F475ZPNE
Manufacturer Samsung
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820532-CL21F475ZPNE
Ultra Librarian 3D Model Ultra Librarian CL21F475ZPNE CAD Model

Description

The CL21F475ZPNE is a multilayer ceramic capacitor (MLCC) from Samsung. MLCCs are fundamental components in electronic circuits, providing capacitance for decoupling, bypassing, filtering, and energy storage. This specific model offers particular characteristics suitable for various applications.

Applications

  • Decoupling: Stabilizes power supplies by filtering out noise in digital circuits.
  • Bypassing: Redirects high-frequency signals to ground, preventing interference.
  • Filtering: Attenuates specific frequencies in signal processing circuits.
  • Automotive Electronics: Used in automotive control systems and entertainment units.
  • Industrial Equipment: Applied in industrial control panels and machinery.

Features

  • Capacitance: 4.7µF (475 marking code)
  • Voltage Rating: 16V
  • Case Size: 0805 (0.08 inch x 0.05 inch)
  • Temperature Coefficient: X5R
  • Tolerance: ±20%
  • Termination: Nickel barrier with tin plating
  • RoHS Compliant: Adheres to the Restriction of Hazardous Substances directive.

Benefits

  • Compact Size: The 0805 case size enables dense circuit layouts.
  • Stable Performance: The X5R dielectric provides stable capacitance over a broad temperature range.
  • High Reliability: MLCCs are known for their long lifespan and robust performance.
  • Low ESR: Possesses low equivalent series resistance (ESR), crucial for high-frequency applications.
  • Cost-Effective: Offers an economical solution for general-purpose capacitance requirements.

Additional Details

The X5R temperature characteristic ensures that the capacitance remains within ±15% over the temperature range of -55°C to +85°C. The nickel barrier termination provides excellent solderability and prevents solder leaching during assembly. This capacitor is frequently used in various electronic devices, including automotive systems and industrial equipment, owing to its balance of size, performance, and reliability. Its volumetric efficiency makes it well-suited for applications where component size is a significant factor.

When selecting this capacitor, it is vital to consider the application's operating voltage, temperature range, and frequency requirements to ensure optimal performance and longevity. Proper soldering techniques are essential for reliable connectivity.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Phoenix Contact
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
975+ $0.0595 $58.0125
2,365+ $0.0489 $115.6485
3,660+ $0.0474 $173.4840
5,040+ $0.0459 $231.3360
6,530+ $0.0443 $289.2790
8,725+ $0.0397 $346.3825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 975 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess