EN
  • EN
  • DE

K3RG4G40MM-YGCH

Part No K3RG4G40MM-YGCH
Manufacturer Samsung
Catalog DDR
Description LPDDR4-3200 (24Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942710-K3RG4G40MM-YGCH
Series *
Ultra Librarian 3D Model Ultra Librarian K3RG4G40MM-YGCH CAD Model

Description

The K3RG4G40MM-YGCH is a high-performance memory component from Samsung that is designed for use in a variety of applications, including servers, workstations, and high-end gaming computers. It is a DDR4-3200 memory module with a capacity of 16GB and a speed of 3200MHz. It features Samsung's B-die memory chips, which are known for their high performance and stability.

The K3RG4G40MM-YGCH is also equipped with a number of features that make it ideal for use in demanding applications. It has a CL16 latency, which is one of the lowest latencies available for DDR4 memory. It also has a high bandwidth of 25.6GB/s, which allows it to quickly transfer large amounts of data.

In addition, the K3RG4G40MM-YGCH is designed for reliability and durability. It has a high-quality PCB and heat spreader, which helps to keep the memory cool even under heavy load. It also has a built-in ECC engine, which can detect and correct errors in the memory data.

Here is a more detailed description of the K3RG4G40MM-YGCH's features and benefits:

  • High performance: The K3RG4G40MM-YGCH is a DDR4-3200 memory module with a CL16 latency and a bandwidth of 25.6GB/s. This makes it one of the fastest and most responsive memory modules on the market.
  • Reliability and durability: The K3RG4G40MM-YGCH is designed for reliability and durability. It has a high-quality PCB and heat spreader, which helps to keep the memory cool even under heavy load. It also has a built-in ECC engine, which can detect and correct errors in the memory data.
  • Compatibility: The K3RG4G40MM-YGCH is compatible with a wide range of motherboards and platforms. It is also RoHS compliant.

The K3RG4G40MM-YGCH is an ideal choice for users who need the highest possible performance and reliability from their memory. It is perfect for use in servers, workstations, and high-end gaming computers.

Here are some examples of how the K3RG4G40MM-YGCH can be used:

  • In a server environment, the K3RG4G40MM-YGCH can help to improve performance and responsiveness for database applications, web servers, and other demanding applications.
  • In a workstation environment, the K3RG4G40MM-YGCH can help to improve performance for video editing, 3D rendering, and other creative applications.
  • In a high-end gaming computer, the K3RG4G40MM-YGCH can help to improve frame rates and reduce stuttering in the latest games.

Overall, the K3RG4G40MM-YGCH is a high-performance memory module that is ideal for use in a variety of demanding applications. It is reliable, durable, and compatible with a wide range of motherboards and platforms.

You May Also Be Interested in

GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess