EN
  • EN
  • DE

K4A8G045WC-BCVF

Part No K4A8G045WC-BCVF
Manufacturer Samsung
Catalog DDR
Description DDR4-2933 1Gx8 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940217-K4A8G045WC-BCVF
Series *
Ultra Librarian 3D Model Ultra Librarian K4A8G045WC-BCVF CAD Model

Description

The Samsung K4A8G045WC-BCVF is a high-performance DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) component. It is engineered for use in a range of applications including desktop PCs, laptops, servers, and workstations, where high bandwidth and reliable memory performance are essential. As a DDR4 memory module, it offers improved speed, power efficiency, and increased capacity when compared to previous DDR generations.

Applications:

  • Desktop PCs: Serves as the primary system memory, enhancing overall computing performance for both general tasks and demanding applications such as gaming and content creation.
  • Laptop PCs: Offers high-speed memory capabilities to facilitate smooth application execution and efficient data handling in portable computing environments.
  • Servers: Supports the memory requirements necessary for server applications, virtualization, and data processing tasks.
  • Workstations: Enables seamless operation of professional applications, including video editing, 3D modeling, and complex scientific simulations.

Features:

  • DDR4 Technology: Leverages DDR4 technology to achieve higher bandwidth and reduced power consumption compared to DDR3, contributing to improved system performance and energy efficiency.
  • High-Speed Performance: Provides rapid data transfer rates, resulting in quick loading times and smooth application operation.
  • Reliable Operation: Designed for stable and consistent performance in demanding computing scenarios.
  • Various Capacities: Available in a range of densities to meet the specific memory requirements of diverse applications.

Benefits:

  • Improved System Performance: Facilitates faster application loading and smoother multitasking due to higher bandwidth and lower latency.
  • Enhanced Energy Efficiency: Minimizes power consumption, resulting in reduced heat generation and prolonged battery life in portable devices.
  • Enhanced Stability: Guarantees reliable operation in demanding environments, ensuring system stability and data integrity.
  • Scalability Options: Offers various capacity options to accommodate the evolving memory needs of different applications.

Additional Details:

Detailed technical specifications, including capacity, speed (MHz), voltage, and timing parameters, can be found in the official Samsung datasheet for the K4A8G045WC-BCVF. It's manufactured using advanced semiconductor processes to deliver both high performance and low power consumption. It is commonly mounted on a printed circuit board using a dual in-line memory module (DIMM) or a small outline DIMM (SODIMM) form factor.

You May Also Be Interested in

Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess