EN
  • EN
  • DE

K4A8G165WC-BITD

Part No K4A8G165WC-BITD
Manufacturer Samsung
Catalog DDR
Description DDR4-2666 512Mx16 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940245-K4A8G165WC-BITD
Series *
Ultra Librarian 3D Model Ultra Librarian K4A8G165WC-BITD CAD Model

Description

The Samsung K4A8G165WC-BITD is an 8Gb DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) component designed for high-performance computing and memory-intensive applications. Its advanced features and specifications make it suitable for use in various devices and systems.

Applications

  • High-End Desktop PCs
  • Gaming PCs
  • Workstations
  • Servers
  • Networking Infrastructure

Features

  • 8Gb Density: Provides a high memory capacity for demanding applications and heavy workloads.
  • DDR4 Technology: Utilizes DDR4 technology for significantly faster data transfer rates and improved performance compared to previous DDR generations.
  • Low Voltage Operation: Operates at a low voltage to reduce power consumption and heat generation.
  • High Bandwidth: Supports high memory bandwidth for improved system responsiveness and faster data processing.
  • Advanced Packaging: Employs advanced packaging techniques for enhanced signal integrity and thermal performance.

Benefits

  • Improved System Performance: Enhances application loading times, multitasking capabilities, and overall system responsiveness.
  • Increased Energy Efficiency: Reduces power consumption, leading to longer battery life in portable devices and lower energy costs in desktop systems.
  • Enhanced Gaming Experience: Delivers smoother frame rates, reduced lag, and improved visual fidelity in demanding games.
  • Greater Stability: Provides a stable and reliable memory solution for critical applications and heavy workloads.
  • Optimized for Demanding Applications: Designed to handle memory-intensive tasks such as video editing, 3D rendering, and scientific simulations.

Technical Specifications

The K4A8G165WC-BITD operates at a specific voltage (typically 1.2V) and conforms to JEDEC standards for DDR4 SDRAM. Consult the official Samsung datasheet for detailed specifications, including timings (CAS latency, RAS to CAS delay, RAS precharge time), operating temperature range, and other critical parameters for optimal system integration.

You May Also Be Interested in

ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess