EN
  • EN
  • DE

K4AAG085WB-MCRC

Part No K4AAG085WB-MCRC
Manufacturer Samsung
Catalog DDR
Description DDR4-2400 1Gx8 (16Gb) DDP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940123-K4AAG085WB-MCRC
Series *
Ultra Librarian 3D Model Ultra Librarian K4AAG085WB-MCRC CAD Model

Description

The K4AAG085WB-MCRC is a DDR4 SDRAM memory chip produced by Samsung. It's designed for use in applications that require high-performance and high-capacity memory. This includes desktop computers, laptops, servers, and workstations.

Applications

  • Desktop Computers: Used as the primary system memory for running applications and the operating system.
  • Laptop Computers: Provides memory for portable computing devices.
  • Servers: Provides necessary high speed, high capacity memory for server applications.
  • Workstations: Supports demanding professional applications such as video editing, 3D rendering, and scientific simulations.
  • Gaming PCs: Provides faster access to textures and assets, leading to smoother gameplay.

Features

  • DDR4 Technology: Offers higher bandwidth and lower power consumption compared to DDR3.
  • 16Gb Density: Provides a large amount of memory capacity in a single chip.
  • High-Speed Data Transfer: Enables fast data access and processing.
  • Low Voltage Operation: Reduces power consumption and heat generation.
  • Advanced Packaging Technology: Enhances signal integrity and thermal performance.

Benefits

  • Improved System Performance: Faster memory speeds lead to quicker application loading and improved multitasking capabilities.
  • Reduced Power Consumption: Lower voltage operation translates to longer battery life for laptops and reduced energy costs for servers.
  • Increased Memory Capacity: Higher density allows for more memory to be installed in a system.
  • Enhanced Reliability: Built with high-quality components and manufacturing processes to ensure stable operation.
  • Optimized for Modern Applications: Designed to meet the increasing memory demands of current software.

Additional Details

The K4AAG085WB-MCRC is a Double Data Rate 4 (DDR4) Synchronous Dynamic Random-Access Memory (SDRAM) chip. It is organized as 2G x 8 bits. It complies with JEDEC standards for DDR4 memory. The precise timing specifications, such as CAS latency (CL), tRCD, and tRP, depend on the module's speed grade. Typically found on 288-pin DIMMs (Dual In-Line Memory Modules) used in desktop computers and servers.

You May Also Be Interested in

ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.9553 $58.9553
2+ $55.2239 $110.4478
3+ $53.3583 $160.0749
5+ $49.6269 $248.1345
6+ $47.7612 $286.5672
7+ $45.8956 $321.2692
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess