EN
  • EN
  • DE

K4AAG165WB-MCTD

Part No K4AAG165WB-MCTD
Manufacturer Samsung
Catalog DDR
Description DDR4-2666 1Gx16 (16Gb) DDP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940133-K4AAG165WB-MCTD
Series *
Ultra Librarian 3D Model Ultra Librarian K4AAG165WB-MCTD CAD Model

Description

The K4AAG165WB-MCTD is a DDR4 SDRAM chip manufactured by Samsung. This memory component is designed for systems that require high bandwidth and low power consumption. DDR4 SDRAM is known for its improved speed, higher density, and lower voltage compared to previous generations of DRAM. It is commonly used in a wide range of computing devices to enhance overall system performance.

Applications

  • High-Performance Desktop PCs
  • Gaming Laptops
  • Servers
  • Workstations
  • Data Centers
  • Networking Equipment

Features

  • DDR4 Technology: Adheres to the DDR4 standard, providing increased speed and efficiency.
  • High Bandwidth: Supports high data transfer rates for demanding applications.
  • Low Voltage Operation: Reduces power consumption and heat generation.
  • Large Capacity: Offers a substantial memory capacity for multitasking and resource-intensive tasks.
  • Reliable Performance: Ensures stable and consistent operation under various conditions.

Benefits

  • Enhanced System Performance: Improves overall system responsiveness and speed.
  • Improved Multitasking: Enables seamless execution of multiple applications simultaneously.
  • Extended Battery Life: Reduces power consumption in portable devices, prolonging battery life.
  • Optimized Gaming Experience: Delivers smoother frame rates and reduced latency for an immersive gaming experience.
  • Increased Memory Capacity: Accommodates large datasets and complex software applications.

Additional Details

The K4AAG165WB-MCTD is engineered to meet the rigorous requirements of modern computing environments. Its combination of high speed, low power consumption, and substantial capacity makes it an excellent choice for a wide range of applications. For specific technical details, including clock speeds, timings, and voltage requirements, consult the official Samsung datasheet to ensure proper integration and optimal performance within the target system. Its reliable operation ensures consistent performance, making it a dependable component in memory-intensive applications. The DDR4 technology helps to improve the overall system efficiency and performance, making it a valuable addition to any high-performance computing environment.

You May Also Be Interested in

Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $33.9668
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.2415 $94.4830
3+ $38.7623 $116.2869
4+ $37.5510 $150.2040
6+ $36.3396 $218.0376
8+ $35.1283 $281.0264
10+ $31.4944 $314.9440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess