EN
  • EN
  • DE

K4B2G1646D-BCMA

Part No K4B2G1646D-BCMA
Manufacturer Samsung
Catalog DDR
Description DDR3-1866 128Mx16 FBGA (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941240-K4B2G1646D-BCMA
Series *
Ultra Librarian 3D Model Ultra Librarian K4B2G1646D-BCMA CAD Model

Description

The Samsung K4B2G1646D-BCMA is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component, meticulously crafted by Samsung for applications that require high-speed data access and efficient memory utilization. As a DDR3 chip, it provides a balanced combination of speed, power efficiency, and storage capacity.

Applications

  • Desktop Computers: Serves as primary system memory, enabling faster application loading and multitasking.
  • Laptop Computers: Supports smooth operation and efficient power consumption in portable computing devices.
  • Graphics Cards: Used as video memory to accelerate graphics processing and enhance visual performance.
  • Embedded Systems: Implemented in embedded applications where reliable and fast memory is essential.

Features

  • High-Speed Data Transfer: Supports rapid data transfer rates, optimizing overall system performance.
  • Low Voltage Operation: Operates at a reduced voltage, enhancing power efficiency and minimizing heat generation.
  • High Density: Offers a significant memory capacity within a compact form factor.
  • DDR3 Standard Compliance: Compliant with DDR3 standards, ensuring broad compatibility across various systems.

Benefits

  • Improved System Responsiveness: Faster memory access speeds up application loading and improves overall system performance.
  • Enhanced Energy Efficiency: Lower power consumption leads to extended battery life in portable devices and reduced energy costs.
  • Enhanced Multitasking Capabilities: Enables running multiple applications concurrently without a significant performance decrease.
  • Reliable Performance: Samsung's stringent quality control ensures stable and dependable operation.

Additional Details

The K4B2G1646D-BCMA DDR3 SDRAM chip is engineered to fulfill the requirements of various modern computing applications, offering an optimized blend of performance, energy efficiency, and reliability. It is vital to consult the product datasheet for specific voltage, frequency, and timing specifications to ensure proper integration and optimal functionality within the intended system.

You May Also Be Interested in

Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess