EN
  • EN
  • DE

K4B2G1646F-BCMA

Part No K4B2G1646F-BCMA
Manufacturer Samsung
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826577-K4B2G1646F-BCMA
Ultra Librarian 3D Model Ultra Librarian K4B2G1646F-BCMA CAD Model

Description

The Samsung K4B2G1646F-BCMA is a 2Gbit DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip. It is a high-performance memory solution designed for a variety of applications including computers, mobile devices, and embedded systems where higher memory capacity is required compared to 1Gbit solutions. This component facilitates faster data processing and improved overall system performance.

Applications

  • Desktop Computers: Used for system memory to support demanding applications and multitasking.
  • Laptop Computers: Provides increased memory capacity for enhanced performance in portable devices.
  • Mobile Devices: Integrated into smartphones and tablets to support complex applications and smooth user experience.
  • Gaming Consoles: Used for storing larger game assets and enhancing game performance.
  • Embedded Systems: Employed in applications requiring significant memory capacity, such as industrial control systems and networking devices.

Features

  • DDR3 Technology: Utilizes DDR3 architecture for high-speed data transfer rates.
  • 2Gbit Density: Offers double the memory capacity compared to 1Gbit DDR3 chips.
  • Low Power Consumption: Optimizes power efficiency for reduced energy consumption.
  • High Bandwidth: Delivers fast data transfer rates for improved system responsiveness.
  • x16 Organization: Organized in a 16-bit wide configuration for efficient data access.

Benefits

  • Enhanced Performance: Higher memory capacity and faster data transfer rates improve overall system performance.
  • Improved Multitasking: Enables smooth multitasking and running of multiple applications simultaneously.
  • Reduced Power Consumption: Low power design extends battery life in portable devices.
  • Increased Memory Capacity: Provides ample memory for demanding applications and data storage.
  • Reliable Operation: Samsung's memory products are known for their quality and reliability.

Additional Details

The K4B2G1646F-BCMA typically operates at 1.5V and adheres to JEDEC standards for DDR3 SDRAM. The BCMA likely indicates the speed grade and packaging details. For precise electrical characteristics, timing specifications, and operating conditions, refer to the official Samsung datasheet.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5266 $52.6862
17+ $6.1757 $104.9869
26+ $5.9827 $155.5502
35+ $5.7897 $202.6395
45+ $5.5967 $251.8515
60+ $5.0178 $301.0680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess