EN
  • EN
  • DE

K4B2G1646F-BYMA000

Part No K4B2G1646F-BYMA000
Manufacturer Samsung
Catalog DDR
Description DDR3-1866 128Mx16 (2Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941256-K4B2G1646F-BYMA000
Series *
Ultra Librarian 3D Model Ultra Librarian K4B2G1646F-BYMA000 CAD Model

Description

The Samsung K4B2G1646F-BYMA000 is a 2Gb (Gigabit) DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) device. It is designed for use in high-performance memory systems, offering a balance of speed, capacity, and power efficiency. The BYMA000 designation indicates specific characteristics relating to the device's speed, timings, and packaging.

Applications

  • Desktop PCs
  • Laptop Computers
  • Graphics Cards
  • Network Routers
  • Embedded Systems

Features

  • 2Gb (256M x 8) memory configuration
  • DDR3 interface for high-speed data transfer
  • Double data rate architecture
  • 8-bit prefetch architecture
  • JEDEC standard compliance
  • Lead-free and RoHS compliant

Benefits

  • Improved system performance due to high memory bandwidth
  • Lower power consumption compared to earlier DDR versions
  • Reliable data storage and retrieval
  • Simplified integration into existing systems
  • Cost-effective memory solution for various applications

Additional Details

The K4B2G1646F-BYMA000 operates at a standard DDR3 voltage (typically 1.5V). The precise operating frequency, CAS latency (CL), and other timing parameters are specified in the official Samsung datasheet for this part number. Designers must consult the datasheet to ensure correct system operation and compatibility. It is suitable for a wide array of devices that need reliable and high-speed memory with relatively low energy usage. The BYMA000 suffix provides vital information about the device's specific performance characteristics, ensuring its proper implementation in target systems.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2583 $57.8081
18+ $6.7764 $121.9752
27+ $6.5650 $177.2550
37+ $6.3525 $235.0425
48+ $6.1411 $294.7728
63+ $5.5059 $346.8717
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,158 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess