EN
  • EN
  • DE

K4B4G1646E-BINB

Part No K4B4G1646E-BINB
Manufacturer Samsung
Catalog DDR
Description DDR3-2133 256Mx16 (4Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940804-K4B4G1646E-BINB
Series *
Ultra Librarian 3D Model Ultra Librarian K4B4G1646E-BINB CAD Model

Description

The Samsung K4B4G1646E-BINB is a 4Gb DDR3 SDRAM chip. This component is designed for high-performance memory applications that demand rapid data transfer and minimal latency. This particular model is organized as 256M x 16, signifying a density of 4 Gigabits and a data width of 16 bits.

Applications

  • Desktop and Laptop Computers: As main system memory to accelerate application responsiveness and system-wide efficiency.
  • Gaming Consoles: Delivers the high memory bandwidth necessary for rendering intricate graphics and managing real-time game data.
  • Networking Devices: Used in routers, switches, and similar equipment for packet processing and data buffering.
  • Embedded Systems: Integrated into systems needing high-speed memory, such as industrial controllers and automotive systems.
  • Graphics Processing Units (GPUs): Deployed as video memory to hold textures, frame buffers, and other graphical data.

Features

  • High Bandwidth: DDR3 technology provides fast data rates, improving overall system responsiveness.
  • Low Power Consumption: Optimized for energy efficiency, reducing power usage in portable devices and extending battery life.
  • 256M x 16 Organization: Offers a balanced memory density and data access rate.
  • Lead-Free and Halogen-Free: Conforms to environmental regulations, making it eco-friendly.
  • Advanced Architecture: Incorporates sophisticated memory cell design and fabrication methods for superior reliability and performance.

Benefits

  • Improved System Performance: Quick data retrieval results in faster application load times and smoother multitasking.
  • Superior Gaming Experience: Enhanced memory bandwidth facilitates more detailed visuals and fluid gameplay.
  • Increased Energy Efficiency: Low power demands minimize heat production and extend battery duration in portable devices.
  • Enhanced System Stability: Reliable memory parts promote a more stable and dependable system.
  • Broad Compatibility: DDR3 SDRAM remains a broadly supported memory technology, ensuring compatibility with diverse systems.

Additional Details

The DDR3 SDRAM component operates at standard DDR3 voltages, typically around 1.5V. It supports various DDR3 speed grades as dictated by system needs. Essential timing parameters such as CAS latency (CL), RAS to CAS delay (tRCD), and RAS precharge time (tRP) are contingent upon the specific speed grade. The general operating temperature range is from 0°C to 85°C. For comprehensive details, consult the Samsung datasheet for the K4B4G1646E-BINB.

You May Also Be Interested in

Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,292 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess