The Samsung K4D263238GVC2ABGA is a Double Data Rate (DDR) SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Samsung. It's designed for applications needing fast data throughput and is commonly used in various computing and embedded systems.
Applications
- Graphics cards
- Desktop and laptop computers
- Gaming consoles
- Networking devices (routers, switches)
- Industrial control systems
Features
- DDR (Double Data Rate) technology: Transfers data on both rising and falling edges of the clock signal, effectively doubling the data rate compared to single data rate SDRAM.
- Capacity: 256Mb (268,435,456 bits)
- Clock Speed: The C2A in the part number signifies the speed grade. This part operates at a specific clock frequency, optimized for performance and stability.
- Low Power Consumption: Designed with power efficiency in mind, suitable for mobile and embedded applications.
- Package: BGA (Ball Grid Array) package for high-density mounting and improved signal integrity.
Benefits
- Enhanced System Performance: Provides faster data access and higher bandwidth, leading to improved application responsiveness and overall system performance.
- Reduced Latency: Minimizes data access latency, resulting in quicker application loading and smoother multitasking.
- Improved Power Efficiency: Consumes less power compared to older memory technologies, extending battery life in portable devices.
- High Reliability: Samsung's rigorous testing and manufacturing processes ensure the K4D263238GVC2ABGA offers exceptional reliability and longevity.
Additional Details
The K4D263238GVC2ABGA is a crucial component for systems requiring a balance of performance and power efficiency. For detailed technical specifications, including timing parameters, voltage requirements, and thermal characteristics, refer to the official Samsung datasheet.