EN
  • EN
  • DE

K4E8E304EE-EGCF

Part No K4E8E304EE-EGCF
Manufacturer Samsung
Catalog DDR
Description LPDDR3-1866 8G x32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942981-K4E8E304EE-EGCF
Series *
Ultra Librarian 3D Model Ultra Librarian K4E8E304EE-EGCF CAD Model

Description

The K4E8E304EE-EGCF is a DDR (Double Data Rate) SDRAM memory chip manufactured by Samsung. DDR SDRAM is a type of synchronous dynamic random-access memory with a high bandwidth interface. This specific chip is used in various computing applications requiring high-speed memory access.

Applications:

  • Desktop PCs
  • Laptops
  • Server systems
  • Graphics processing units (GPUs)
  • Game consoles

Features:

  • Double Data Rate (DDR): Transfers data on both rising and falling edges of the clock, doubling the effective data rate.
  • High Bandwidth: Delivers high memory bandwidth for data-intensive tasks.
  • Low Voltage: Operates at a low voltage for reduced power consumption.
  • High Density: Provides a significant amount of memory capacity in a single chip.
  • Synchronous: Operates synchronously with the system clock for precise timing.

Benefits:

  • Improved System Performance: Speeds up applications and improves overall system responsiveness.
  • Increased Memory Capacity: Allows for running more applications simultaneously and working with larger datasets.
  • Reduced Power Consumption: Extends battery life in portable devices and reduces energy costs in servers.
  • Better Gaming Experience: Improves frame rates and reduces stuttering in games.
  • Faster Data Transfer: Facilitates quicker loading times and smoother data processing.

The K4E8E304EE-EGCF is typically packaged in a ball grid array (BGA). Refer to the official Samsung datasheet for detailed technical specifications, including capacity, data rate, timings, and voltage requirements. The EGCF suffix probably denotes specific speed grades, temperature ranges, or other characteristics; always consult the datasheet for accurate information.

You May Also Be Interested in

ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2670 $65.0680
9+ $13.3472 $120.1248
14+ $12.9302 $181.0228
19+ $12.5133 $237.7527
24+ $12.0963 $290.3112
32+ $10.8443 $347.0176
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 906 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess