EN
  • EN
  • DE

K4EBE304ED-EGCG

Part No K4EBE304ED-EGCG
Manufacturer Samsung
Catalog DDR
Description LPDDR3-2133 1Gx32 (32Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943055-K4EBE304ED-EGCG
Series *
Ultra Librarian 3D Model Ultra Librarian K4EBE304ED-EGCG CAD Model

Description

The K4EBE304ED-EGCG is a DDR (Double Data Rate) SDRAM memory module manufactured by Samsung. This memory chip is designed for use in a wide range of applications, including computers, servers, and other electronic devices that require high-speed data transfer and storage.

Applications

  • Desktop computers
  • Laptop computers
  • Server systems
  • Graphics cards
  • Embedded systems

Features

  • DDR technology: Provides high-speed data transfer rates
  • High capacity: Allows for storing large amounts of data
  • Low power consumption: Contributes to energy efficiency
  • High bandwidth: Enables fast data access and processing
  • Stable performance: Ensures reliable operation

Benefits

  • Improved system performance due to faster data transfer
  • Increased memory capacity for running demanding applications
  • Reduced power consumption, extending battery life in portable devices
  • Enhanced multitasking capabilities
  • Reliable operation in various environments

Additional Details

The K4EBE304ED-EGCG is designed to meet the rigorous demands of modern computing and electronic devices. The DDR technology enables the memory module to transfer data twice per clock cycle, effectively doubling the data transfer rate compared to single data rate (SDR) memory. This results in significantly improved system performance, especially in applications that require frequent and rapid data access. The high memory capacity allows users to run multiple applications simultaneously and work with large files without experiencing performance bottlenecks. The low power consumption contributes to energy efficiency, making it suitable for use in portable devices and helping to reduce overall system power consumption. The K4EBE304ED-EGCG memory module is rigorously tested to ensure stable and reliable performance, providing users with a dependable solution for their memory needs. The high bandwidth of this memory ensures that data can be accessed and processed quickly, improving the responsiveness of the system and enhancing the user experience. It is often used in applications that require high-speed data processing, such as gaming, video editing, and scientific simulations.

You May Also Be Interested in

PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5708 $64.7124
7+ $17.6991 $123.8937
11+ $17.1461 $188.6071
14+ $16.5930 $232.3020
19+ $16.0399 $304.7581
25+ $14.3806 $359.5150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,071 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess