EN
  • EN
  • DE

K4F6E3D4HB-MFCH

Part No K4F6E3D4HB-MFCH
Manufacturer Samsung
Catalog DDR
Description LPDDR4-3200 512Mx32 (16Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942755-K4F6E3D4HB-MFCH
Series *
Ultra Librarian 3D Model Ultra Librarian K4F6E3D4HB-MFCH CAD Model

Description

The K4F6E3D4HB-MFCH is a type of DDR (Double Data Rate) SDRAM memory manufactured by Samsung. It's engineered for use in various electronic devices needing high-speed data processing and temporary storage. This component is often utilized in computing systems to enhance performance and responsiveness.

Applications

  • Desktop PCs
  • Laptop Computers
  • Graphics Cards
  • Game Consoles
  • Embedded Systems

Features

  • DDR Technology: Enables high-speed data transmission
  • Large Memory Capacity: Provides ample space for data storage
  • Low Power Consumption: Designed for energy-efficient operation
  • High Bandwidth: Facilitates rapid data access and processing
  • Reliable Performance: Ensures stable and dependable operation

Benefits

  • Improved System Speed: Faster data transfer rates improve overall performance
  • Increased Multitasking Capability: Handles multiple applications seamlessly
  • Extended Battery Life: Reduced power consumption in portable devices
  • Enhanced User Experience: Smooth and responsive operation
  • Stable Operation: Reliable performance in various conditions

Additional Details

The K4F6E3D4HB-MFCH DDR SDRAM is built to meet the demands of modern electronic devices. Its DDR technology effectively doubles the data transfer rate by transmitting data on both the rising and falling edges of the clock signal, leading to improved speed and efficiency. The large memory capacity enables the device to handle complex tasks and large datasets with ease. The low power consumption is particularly beneficial for portable devices, extending battery life and reducing energy waste. High bandwidth ensures that data can be accessed and processed quickly, improving the overall responsiveness of the system. The module is thoroughly tested to ensure stable and reliable performance under various operating conditions. It’s frequently used in applications that require rapid data throughput, such as high-definition video processing, gaming, and complex simulations. This contributes to an enhanced user experience and makes the system more efficient. Its compatibility with various platforms makes it a versatile choice for many memory applications.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess