EN
  • EN
  • DE

K4G10325FGHC03

Part No K4G10325FGHC03
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016359-K4G10325FGHC03
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4G10325FGHC03 CAD Model

Description

The Samsung K4G10325FG-HC03 is a high-performance 1Gb (128M x 8) GDDR5 (Graphics Double Data Rate 5) SDRAM (Synchronous Dynamic Random Access Memory) device. It is designed to be used in graphics cards and other high-bandwidth applications, offering exceptional data transfer rates and low power consumption.

Applications:

  • High-end Graphics Cards
  • Gaming Consoles
  • High-Performance Computing
  • Professional Visualization Systems
  • Other high-bandwidth memory applications

Features:

  • High Speed: Offers a data rate of up to 7.0 Gbps per pin.
  • Double Data Rate: Transfers data on both rising and falling edges of the clock signal for increased bandwidth.
  • Low Power Consumption: Optimized for power efficiency to meet the requirements of mobile and desktop platforms.
  • Advanced Architecture: Utilizes an advanced architecture for efficient memory management and performance.
  • 128M x 8 Configuration: Organized as 128 million words x 8 bits.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Improved Graphics Performance: Enables smoother frame rates and higher resolutions in games and other graphics-intensive applications.
  • Enhanced System Responsiveness: Reduces latency and improves overall system performance.
  • Extended Battery Life: Low power consumption contributes to longer battery life in mobile devices.
  • Reliable Operation: Designed for stable and reliable operation in demanding environments.
  • Future-Proof Design: Supports the latest graphics technologies and standards.

Additional Details:

The K4G10325FG-HC03 is packaged in a FBGA (Fine-pitch Ball Grid Array) package for efficient board mounting and thermal performance. It supports advanced power management features, including power-down modes and dynamic frequency scaling, to further optimize power consumption. The device is designed to meet the stringent requirements of modern graphics and computing applications, providing a balance of performance, power efficiency, and reliability.

You May Also Be Interested in

Linear Technology
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess